Skyworks Solutions, Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SI5040-A-GM

Description
Win Source Part Number: 1261558-SI5040-A-GM Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 60 Mounting: SMD (SMT) Voltage - Supply: 1.8V, 3.3V Package / Case: 32-VFLGA Supplier Device Package: 32-LGA (5x5) ECCN: 5A991G Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI5040
Request a Quote Datasheet
Description
Win Source Part Number: 1261558-SI5040-A-GM Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 60 Mounting: SMD (SMT) Voltage - Supply: 1.8V, 3.3V Package / Case: 32-VFLGA Supplier Device Package: 32-LGA (5x5) ECCN: 5A991G Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI5040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261558-SI5040-A-GM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261558-SI5040-A-GM
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261558-SI5040-A-GM
Win Source Part Number: 1261558-SI5040-A-GM Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 60 Mounting: SMD (SMT) Voltage - Supply: 1.8V, 3.3V Package / Case: 32-VFLGA Supplier Device Package: 32-LGA (5x5) ECCN: 5A991G Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI5040

Win Source Part Number: 1261558-SI5040-A-GM
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 60
Mounting: SMD (SMT)
Voltage - Supply: 1.8V, 3.3V
Package / Case: 32-VFLGA
Supplier Device Package: 32-LGA (5x5)
ECCN: 5A991G
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5040

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-SI5040-A-GM
Interface Transceiver IC 710-SI5040-A-GM
IC TRANSCEIVER 32LGA Product overview: SI5040-A-GM from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SI5040-A-GM can be used for catalog matching and distributor lookup.

IC TRANSCEIVER 32LGA Product overview: SI5040-A-GM from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SI5040-A-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SI5040-A-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SI5040-A-GM
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SI5040-A-GM
IC TRANSCEIVER 10GBPS 32LGA

IC TRANSCEIVER 10GBPS 32LGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1261558-SI5040-A-GM 710-SI5040-A-GM SI5040-A-GM
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4588ATR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Modems - ICs and Modules - SI3016-BS - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details
3 suppliers