Skyworks Solutions, Inc. 504KHZ 1.75MHZ SSOP Rf Receiver SI4840-A10-GU

Description
RF RX AM/FM 504KHZ-1.75MHZ SSOP Product overview: SI4840-A10-GU from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 504KHZ, 1.75MHZ, SSOP. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 504KHZ, 1.75MHZ, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4840-A10-GU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF RX AM/FM 504KHZ-1.75MHZ SSOP Product overview: SI4840-A10-GU from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 504KHZ, 1.75MHZ, SSOP. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 504KHZ, 1.75MHZ, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4840-A10-GU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
504KHZ 1.75MHZ SSOP Rf Receiver - 870-SI4840-A10-GU - ERSAELECTRONICS PTE. LTD.
Singapore
504KHZ 1.75MHZ SSOP Rf Receiver
870-SI4840-A10-GU
504KHZ 1.75MHZ SSOP Rf Receiver 870-SI4840-A10-GU
RF RX AM/FM 504KHZ-1.75MHZ SSOP Product overview: SI4840-A10-GU from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 504KHZ, 1.75MHZ, SSOP. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 504KHZ, 1.75MHZ, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4840-A10-GU can be used for catalog matching and distributor lookup.

RF RX AM/FM 504KHZ-1.75MHZ SSOP Product overview: SI4840-A10-GU from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 504KHZ, 1.75MHZ, SSOP. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 504KHZ, 1.75MHZ, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4840-A10-GU can be used for catalog matching and distributor lookup.

Supplier's Site
RF/IF and RFID - RF Receivers - 1235929-SI4840-A10-GU - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
1235929-SI4840-A10-GU
RF/IF and RFID - RF Receivers 1235929-SI4840-A10-GU
Win Source Part Number: 1235929-SI4840-A10-G U Category: RF/IF and RFID>RF Receivers Package: Tube Applications: General Purpose Standard Package: 56 Mounting: SMD (SMT) Frequency: 504kHz ~ 1.75MHz, 64MHz ~ 109MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 21.5mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 2V ~ 3.6V Package / Case: 24-SSOP (0.154", 3.90mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -15°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-2153,SI4840A10GU Base Product Number: SI4840

Win Source Part Number: 1235929-SI4840-A10-GU
Category: RF/IF and RFID>RF Receivers
Package: Tube
Applications: General Purpose
Standard Package: 56
Mounting: SMD (SMT)
Frequency: 504kHz ~ 1.75MHz, 64MHz ~ 109MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM
Current - Receiving: 21.5mA
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 2V ~ 3.6V
Package / Case: 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 24-SSOP
Temperature Range - Operating: -15°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-2153,SI4840A10GU
Base Product Number: SI4840

Buy Now Datasheet
RF Receivers - SI4840-A10-GU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
SI4840-A10-GU
RF Receivers SI4840-A10-GU
- RF Receiver AM, FM 504kHz ~ 1.75MHz, 64MHz ~ 109MHz PCB, Surface Mount 24-SSOP

- RF Receiver AM, FM 504kHz ~ 1.75MHz, 64MHz ~ 109MHz PCB, Surface Mount 24-SSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 870-SI4840-A10-GU 1235929-SI4840-A10-GU SI4840-A10-GU
Product Name 504KHZ 1.75MHZ SSOP Rf Receiver RF/IF and RFID - RF Receivers RF Receivers
Applications General Purpose
Package Type Tube Surface Mount; SMD (SMT) Surface Mount; 24-SSOP (0.154\", 3.90mm Width)
Communication Interface PCB, Surface Mount
RF Modulation AM, FM
Operating Temperature -15.0 to 85.0 C (5.0 to 185.0 F) -15.0 to 85.0 C (5.0 to 185.0 F) -15.0 to 85.0 C (5.0 to 185.0 F)
Unlock Full Specs
to access all available technical data