Skyworks Solutions, Inc. Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards SI4835-DEMO

Description
Win Source Part Number: 1283296-SI4835-DEMO Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Tuner Package: Bulk For Use With/Related Products: Si4835 Standard Package: 1 Frequency: 64MHz ~ 108MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Other Names: SI4835-DEMO,336-4536 Base Product Number: SI4835 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1283296-SI4835-DEMO Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Tuner Package: Bulk For Use With/Related Products: Si4835 Standard Package: 1 Frequency: 64MHz ~ 108MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Other Names: SI4835-DEMO,336-4536 Base Product Number: SI4835 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283296-SI4835-DEMO - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283296-SI4835-DEMO
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283296-SI4835-DEMO
Win Source Part Number: 1283296-SI4835-DEMO Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Tuner Package: Bulk For Use With/Related Products: Si4835 Standard Package: 1 Frequency: 64MHz ~ 108MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Other Names: SI4835-DEMO,336-4536 Base Product Number: SI4835 Product Status: Not For New Designs

Win Source Part Number: 1283296-SI4835-DEMO
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Tuner
Package: Bulk
For Use With/Related Products: Si4835
Standard Package: 1
Frequency: 64MHz ~ 108MHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Other Names: SI4835-DEMO,336-4536
Base Product Number: SI4835
Product Status: Not For New Designs

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SI4835-DEMO - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SI4835-DEMO
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SI4835-DEMO
BOARD DEMO SI4831 SI4835 24-SSOP

BOARD DEMO SI4831 SI4835 24-SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1283296-SI4835-DEMO SI4835-DEMO
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products