Skyworks Solutions, Inc. RF/IF and RFID - RF Receivers SI4831-B31-GUR

Description
Win Source Part Number: 1092877-SI4831-B31-G UR Category: RF/IF and RFID>RF Receivers Package: Tube Applications: General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 504kHz ~ 1.75MHz, 64MHz ~ 109MHz Modulation or Protocol: AM, FM Antenna Connector: PCB, Surface Mount Voltage - Supply: 2V ~ 3.6V Package / Case: 24-SSOP (0.154", 3.90mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -15°C ~ 85°C Alternative Parts (Cross-Reference): SI4831-B31-GURSI4831 B31GUR; Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Mfr: Skyworks Solutions Inc. Other Names: 863-SI4831-B31-GUR Base Product Number: SI4831
Request a Quote Datasheet
Description
Win Source Part Number: 1092877-SI4831-B31-G UR Category: RF/IF and RFID>RF Receivers Package: Tube Applications: General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 504kHz ~ 1.75MHz, 64MHz ~ 109MHz Modulation or Protocol: AM, FM Antenna Connector: PCB, Surface Mount Voltage - Supply: 2V ~ 3.6V Package / Case: 24-SSOP (0.154", 3.90mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -15°C ~ 85°C Alternative Parts (Cross-Reference): SI4831-B31-GURSI4831 B31GUR; Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Mfr: Skyworks Solutions Inc. Other Names: 863-SI4831-B31-GUR Base Product Number: SI4831
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Receivers - 1092877-SI4831-B31-GUR - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
1092877-SI4831-B31-GUR
RF/IF and RFID - RF Receivers 1092877-SI4831-B31-GUR
Win Source Part Number: 1092877-SI4831-B31-G UR Category: RF/IF and RFID>RF Receivers Package: Tube Applications: General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 504kHz ~ 1.75MHz, 64MHz ~ 109MHz Modulation or Protocol: AM, FM Antenna Connector: PCB, Surface Mount Voltage - Supply: 2V ~ 3.6V Package / Case: 24-SSOP (0.154", 3.90mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -15°C ~ 85°C Alternative Parts (Cross-Reference): SI4831-B31-GURSI4831 B31GUR; Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Mfr: Skyworks Solutions Inc. Other Names: 863-SI4831-B31-GUR Base Product Number: SI4831

Win Source Part Number: 1092877-SI4831-B31-GUR
Category: RF/IF and RFID>RF Receivers
Package: Tube
Applications: General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 504kHz ~ 1.75MHz, 64MHz ~ 109MHz
Modulation or Protocol: AM, FM
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 2V ~ 3.6V
Package / Case: 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 24-SSOP
Temperature Range - Operating: -15°C ~ 85°C
Alternative Parts (Cross-Reference): SI4831-B31-GURSI4831B31GUR;
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
Mfr: Skyworks Solutions Inc.
Other Names: 863-SI4831-B31-GUR
Base Product Number: SI4831

Buy Now Datasheet
Rf Receiver - 870-SI4831-B31-GUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FM/AM WITH MECHANICAL TUNING/STE Product overview: SI4831-B31-GUR from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4831-B31-GUR can be used for catalog matching and distributor lookup.

FM/AM WITH MECHANICAL TUNING/STE Product overview: SI4831-B31-GUR from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4831-B31-GUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - SI4831-B31-GUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
SI4831-B31-GUR
RF Receivers SI4831-B31-GUR
- RF Receiver AM, FM 504kHz ~ 1.75MHz, 64MHz ~ 109MHz PCB, Surface Mount 24-SSOP

- RF Receiver AM, FM 504kHz ~ 1.75MHz, 64MHz ~ 109MHz PCB, Surface Mount 24-SSOP

Buy Now Datasheet
RF and Wireless - RF Receivers - SI4831-B31-GUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
SI4831-B31-GUR
RF and Wireless - RF Receivers SI4831-B31-GUR
FM/AM WITH MECHANICAL TUNING/STE

FM/AM WITH MECHANICAL TUNING/STE

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 1092877-SI4831-B31-GUR 870-SI4831-B31-GUR SI4831-B31-GUR SI4831-B31-GUR
Product Name RF/IF and RFID - RF Receivers Rf Receiver RF Receivers RF and Wireless - RF Receivers
Package Type Surface Mount; SMD (SMT) Tube Surface Mount; 24-SSOP (0.154\", 3.90mm Width) Surface Mount; Surface Mount
Operating Temperature -15.0 to 85.0 C (5.0 to 185.0 F) -15.0 to 85.0 C (5.0 to 185.0 F) -15.0 to 85.0 C (5.0 to 185.0 F) -15.0 to 85.0 C (5.0 to 185.0 F)
Operating Frequency 0.5040 to 109 MHz 0.5040 to 109 MHz 0.5040 to 109 MHz
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 3.6 to 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - MC10116FNR2 - Rochester Electronics
Specs
Package Type Surface Mount
View Details
2 suppliers
RF Receivers - RXM-GPS-F4-T - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 20-SMD Module
Features RoHS
Operating Temperature -30.0 to 85.0 C (-22.0 to 185.0 F)
View Details
RTM Series Monopulse Receiver - RTM-6020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 60 MHz
RF Connectors SMA
View Details
WDR-U AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details