Microchip Technology, Inc. 433MHZ Rf Receiver ATA8202C-PXQW

Description
RF RECEIVER ASK/FSK 433MHZ 24QFN Product overview: ATA8202C-PXQW from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA8202C-PXQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF RECEIVER ASK/FSK 433MHZ 24QFN Product overview: ATA8202C-PXQW from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA8202C-PXQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
433MHZ Rf Receiver
870-ATA8202C-PXQW
433MHZ Rf Receiver 870-ATA8202C-PXQW
RF RECEIVER ASK/FSK 433MHZ 24QFN Product overview: ATA8202C-PXQW from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA8202C-PXQW can be used for catalog matching and distributor lookup.

RF RECEIVER ASK/FSK 433MHZ 24QFN Product overview: ATA8202C-PXQW from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA8202C-PXQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - ATA8202C-PXQW - 713560-ATA8202C-PXQW - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - ATA8202C-PXQW
713560-ATA8202C-PXQW
RF Receivers - ATA8202C-PXQW 713560-ATA8202C-PXQW
Manufacturer: Microchip Technology Win Source Part Number: 713560-ATA8202C-PXQW Packaging: Reel Features: RSSI Equipped Applications: AMR, ISM, Security and Access Frequency: 433MHz Data Interface: PCB, Surface Mount Sensitivity: -113dBm Modulation or Protocol: ASK, FSK Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Supplier Device Package: 24-VQFN (5x5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-VQFN Exposed Pad Data Rate (Maximum): 20kbps Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 2.7V ~ 3.3V, 4.5V ~ 5.5V Receiving Current: 6.7mA

Manufacturer: Microchip Technology
Win Source Part Number: 713560-ATA8202C-PXQW
Packaging: Reel
Features: RSSI Equipped
Applications: AMR, ISM, Security and Access
Frequency: 433MHz
Data Interface: PCB, Surface Mount
Sensitivity: -113dBm
Modulation or Protocol: ASK, FSK
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Supplier Device Package: 24-VQFN (5x5)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-VQFN Exposed Pad
Data Rate (Maximum): 20kbps
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.7V ~ 3.3V, 4.5V ~ 5.5V
Receiving Current: 6.7mA

Buy Now
RF and Wireless - RF Receivers - ATA8202C-PXQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
ATA8202C-PXQW
RF and Wireless - RF Receivers ATA8202C-PXQW
RF RECEIVER ASK/FSK 433MHZ 24QFN

RF RECEIVER ASK/FSK 433MHZ 24QFN

Supplier's Site
RF Receivers - ATA8202C-PXQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
ATA8202C-PXQW
RF Receivers ATA8202C-PXQW
- RF Receiver ASK, FSK 433MHz -113dBm 20kbps PCB, Surface Mount 24-VQFN (5x5)

- RF Receiver ASK, FSK 433MHz -113dBm 20kbps PCB, Surface Mount 24-VQFN (5x5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 870-ATA8202C-PXQW 713560-ATA8202C-PXQW ATA8202C-PXQW ATA8202C-PXQW
Product Name 433MHZ Rf Receiver RF Receivers - ATA8202C-PXQW RF and Wireless - RF Receivers RF Receivers
Applications AMR, ISM, Security and Access AMR, ISM, Security and Access
Package Type Tape & Reel (TR) Surface Mount; Surface Mount Surface Mount; 24-VQFN Exposed Pad
Communication Interface PCB, Surface Mount
RF Modulation ASK, FSK
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details
RF Receivers - ATA5723P3C-TKQY - 769124-ATA5723P3C-TKQY - Win Source Electronics
Specs
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F)
Sensitivity -113 dBm
Operating Frequency 315 MHz
View Details
4 suppliers