Skyworks Solutions, Inc. RF Receivers SI4831-B30-GU

Description
- RF Receiver AM, FM 504kHz ~ 1.75MHz, 64MHz ~ 109MHz PCB, Surface Mount 24-SSOP
Request a Quote Datasheet
Description
- RF Receiver AM, FM 504kHz ~ 1.75MHz, 64MHz ~ 109MHz PCB, Surface Mount 24-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SI4831-B30-GU-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
SI4831-B30-GU-ND
RF Receivers SI4831-B30-GU-ND
- RF Receiver AM, FM 504kHz ~ 1.75MHz, 64MHz ~ 109MHz PCB, Surface Mount 24-SSOP

- RF Receiver AM, FM 504kHz ~ 1.75MHz, 64MHz ~ 109MHz PCB, Surface Mount 24-SSOP

Buy Now Datasheet
RF Receivers - SI4831-B30-GU - ODG (Origin Data Global)
Shenzhen, China
RF Receivers
SI4831-B30-GU
RF Receivers SI4831-B30-GU
RF RX AM/FM 504KHZ-1.75MHZ SSOP

RF RX AM/FM 504KHZ-1.75MHZ SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number SI4831-B30-GU-ND SI4831-B30-GU
Product Name RF Receivers RF Receivers
Device Type Receiver
Operating Frequency 0.5040 to 109 MHz
Bias Current 21.5 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF8001-R2Q32-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Receivers - 2312-QPB9015TR7TR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 45 to 1218 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Monopulse Comparators RFM020080 - RFM020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
RF Receivers - SI4754-A10-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details