Skyworks Solutions, Inc. RF Receivers - SI4830-A20-GU SI4830-A20-GU

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933515-SI4830-A20-GU Features: series RF Receiver AM, FM 520kHz ~ 1.71MHz, 64MHz ~ 108MHz - - PCB, Surface Mount 24-SSOP Package: 24-SSOP (0.154", 3.90mm Width) Package: Tray Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 24-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933515-SI4830-A20-GU Features: series RF Receiver AM, FM 520kHz ~ 1.71MHz, 64MHz ~ 108MHz - - PCB, Surface Mount 24-SSOP Package: 24-SSOP (0.154", 3.90mm Width) Package: Tray Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 24-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SI4830-A20-GU - 933515-SI4830-A20-GU - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - SI4830-A20-GU
933515-SI4830-A20-GU
RF Receivers - SI4830-A20-GU 933515-SI4830-A20-GU
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933515-SI4830-A20-GU Features: series RF Receiver AM, FM 520kHz ~ 1.71MHz, 64MHz ~ 108MHz - - PCB, Surface Mount 24-SSOP Package: 24-SSOP (0.154", 3.90mm Width) Package: Tray Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 24-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933515-SI4830-A20-GU
Features: series RF Receiver AM, FM 520kHz ~ 1.71MHz, 64MHz ~ 108MHz - - PCB, Surface Mount 24-SSOP
Package: 24-SSOP (0.154", 3.90mm Width)
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 24-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
520KHZ 1.71MHZ SSOP Rf Receiver - 870-SI4830-A20-GU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
520KHZ 1.71MHZ SSOP Rf Receiver
870-SI4830-A20-GU
520KHZ 1.71MHZ SSOP Rf Receiver 870-SI4830-A20-GU
RF RX AM/FM 520KHZ-1.71MHZ SSOP Product overview: SI4830-A20-GU from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 520KHZ, 1.71MHZ, SSOP. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 520KHZ, 1.71MHZ, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4830-A20-GU can be used for catalog matching and distributor lookup.

RF RX AM/FM 520KHZ-1.71MHZ SSOP Product overview: SI4830-A20-GU from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 520KHZ, 1.71MHZ, SSOP. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 520KHZ, 1.71MHZ, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4830-A20-GU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - SI4830-A20-GU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
SI4830-A20-GU
RF Receivers SI4830-A20-GU
- RF Receiver AM, FM 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP

- RF Receiver AM, FM 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 933515-SI4830-A20-GU 870-SI4830-A20-GU SI4830-A20-GU
Product Name RF Receivers - SI4830-A20-GU 520KHZ 1.71MHZ SSOP Rf Receiver RF Receivers
Package Type Surface Mount; Surface Mount Tray Surface Mount; 24-SSOP (0.154\", 3.90mm Width)
Applications General Purpose
Communication Interface PCB, Surface Mount
RF Modulation AM, FM
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ADM207ARSZ - 860119-ADM207ARSZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Drivers, Receivers, Transceivers - T2527N038-6AQ - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Features RoHS
Operating Temperature -25.0 to 85.0 C (-13.0 to 185.0 F)
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details
RF Receiver Module - XR1011-BD-000V - Richardson RFPD
Specs
Package Type Die
Operating Frequency 4500 to 10500 MHz
Supply Voltage 4 volts
View Details