Skyworks Solutions, Inc. RF Receivers - SI4825-A10-CS SI4825-A10-CS

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933513-SI4825-A10-CS Operating Temperature Range: 0°C ~ 70°C Features: series RF Receiver AM, FM, SW 504kHz ~ 1.75MHz, 2.3MHz ~ 28.5MHz, 64MHz ~ 109MHz - - PCB, Surface Mount 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Tray Mounting: Surface Mount Family Name: SI4825 Categories: RF/IF and RFID Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933513-SI4825-A10-CS Operating Temperature Range: 0°C ~ 70°C Features: series RF Receiver AM, FM, SW 504kHz ~ 1.75MHz, 2.3MHz ~ 28.5MHz, 64MHz ~ 109MHz - - PCB, Surface Mount 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Tray Mounting: Surface Mount Family Name: SI4825 Categories: RF/IF and RFID Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SI4825-A10-CS - 933513-SI4825-A10-CS - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - SI4825-A10-CS
933513-SI4825-A10-CS
RF Receivers - SI4825-A10-CS 933513-SI4825-A10-CS
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933513-SI4825-A10-CS Operating Temperature Range: 0°C ~ 70°C Features: series RF Receiver AM, FM, SW 504kHz ~ 1.75MHz, 2.3MHz ~ 28.5MHz, 64MHz ~ 109MHz - - PCB, Surface Mount 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Tray Mounting: Surface Mount Family Name: SI4825 Categories: RF/IF and RFID Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933513-SI4825-A10-CS
Operating Temperature Range: 0°C ~ 70°C
Features: series RF Receiver AM, FM, SW 504kHz ~ 1.75MHz, 2.3MHz ~ 28.5MHz, 64MHz ~ 109MHz - - PCB, Surface Mount 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tray
Mounting: Surface Mount
Family Name: SI4825
Categories: RF/IF and RFID
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
504KHZ 1.75MHZ SOIC Rf Receiver - 870-SI4825-A10-CS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
504KHZ 1.75MHZ SOIC Rf Receiver
870-SI4825-A10-CS
504KHZ 1.75MHZ SOIC Rf Receiver 870-SI4825-A10-CS
RF RX AM/FM 504KHZ-1.75MHZ SOIC Product overview: SI4825-A10-CS from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 504KHZ, 1.75MHZ, SOIC. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 504KHZ, 1.75MHZ, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4825-A10-CS can be used for catalog matching and distributor lookup.

RF RX AM/FM 504KHZ-1.75MHZ SOIC Product overview: SI4825-A10-CS from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 504KHZ, 1.75MHZ, SOIC. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 504KHZ, 1.75MHZ, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4825-A10-CS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - SI4825-A10-CS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
SI4825-A10-CS
RF Receivers SI4825-A10-CS
- RF Receiver AM, FM, SW 504kHz ~ 1.75MHz, 2.3MHz ~ 28.5MHz, 64MHz ~ 109MHz PCB, Surface Mount 16-SOIC

- RF Receiver AM, FM, SW 504kHz ~ 1.75MHz, 2.3MHz ~ 28.5MHz, 64MHz ~ 109MHz PCB, Surface Mount 16-SOIC

Buy Now Datasheet
RF and Wireless - RF Receivers - SI4825-A10-CS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
SI4825-A10-CS
RF and Wireless - RF Receivers SI4825-A10-CS
RF RX AM/FM 504KHZ-1.75MHZ SOIC

RF RX AM/FM 504KHZ-1.75MHZ SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 933513-SI4825-A10-CS 870-SI4825-A10-CS SI4825-A10-CS SI4825-A10-CS
Product Name RF Receivers - SI4825-A10-CS 504KHZ 1.75MHZ SOIC Rf Receiver RF Receivers RF and Wireless - RF Receivers
Package Type Surface Mount; Surface Mount Tube Surface Mount; 16-SOIC (0.154\", 3.90mm Width) Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F)
Applications General Purpose General Purpose
Communication Interface PCB, Surface Mount
RF Modulation AM, FM, SW
Unlock Full Specs
to access all available technical data