Skyworks Solutions, Inc. RF Receivers - SI4822-A10-CUR SI4822-A10-CUR

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933512-SI4822-A10-CU R Operating Temperature Range: 0°C ~ 70°C Features: series RF Receiver AM, FM 504kHz ~ 1.75MHz, 2.3MHz ~ 28.5MHz, 64MHz ~ 109MHz - - PCB, Surface Mount 24-SSOP Package: Reel - TR Package: 24-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: SI4822 Categories: RF/IF and RFID Case / Package: 24-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933512-SI4822-A10-CU R Operating Temperature Range: 0°C ~ 70°C Features: series RF Receiver AM, FM 504kHz ~ 1.75MHz, 2.3MHz ~ 28.5MHz, 64MHz ~ 109MHz - - PCB, Surface Mount 24-SSOP Package: Reel - TR Package: 24-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: SI4822 Categories: RF/IF and RFID Case / Package: 24-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SI4822-A10-CUR - 933512-SI4822-A10-CUR - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - SI4822-A10-CUR
933512-SI4822-A10-CUR
RF Receivers - SI4822-A10-CUR 933512-SI4822-A10-CUR
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933512-SI4822-A10-CU R Operating Temperature Range: 0°C ~ 70°C Features: series RF Receiver AM, FM 504kHz ~ 1.75MHz, 2.3MHz ~ 28.5MHz, 64MHz ~ 109MHz - - PCB, Surface Mount 24-SSOP Package: Reel - TR Package: 24-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: SI4822 Categories: RF/IF and RFID Case / Package: 24-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933512-SI4822-A10-CUR
Operating Temperature Range: 0°C ~ 70°C
Features: series RF Receiver AM, FM 504kHz ~ 1.75MHz, 2.3MHz ~ 28.5MHz, 64MHz ~ 109MHz - - PCB, Surface Mount 24-SSOP
Package: Reel - TR
Package: 24-SSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: SI4822
Categories: RF/IF and RFID
Case / Package: 24-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
504KHZ 1.75MHZ SSOP Rf Receiver - 870-SI4822-A10-CUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
504KHZ 1.75MHZ SSOP Rf Receiver
870-SI4822-A10-CUR
504KHZ 1.75MHZ SSOP Rf Receiver 870-SI4822-A10-CUR
RF RX AM/FM 504KHZ-1.75MHZ SSOP Product overview: SI4822-A10-CUR from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 504KHZ, 1.75MHZ, SSOP. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 504KHZ, 1.75MHZ, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4822-A10-CUR can be used for catalog matching and distributor lookup.

RF RX AM/FM 504KHZ-1.75MHZ SSOP Product overview: SI4822-A10-CUR from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 504KHZ, 1.75MHZ, SSOP. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 504KHZ, 1.75MHZ, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4822-A10-CUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - SI4822-A10-CUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
SI4822-A10-CUR
RF Receivers SI4822-A10-CUR
- RF Receiver AM, FM 504kHz ~ 1.75MHz, 2.3MHz ~ 28.5MHz, 64MHz ~ 109MHz PCB, Surface Mount 24-SSOP

- RF Receiver AM, FM 504kHz ~ 1.75MHz, 2.3MHz ~ 28.5MHz, 64MHz ~ 109MHz PCB, Surface Mount 24-SSOP

Buy Now Datasheet
RF and Wireless - RF Receivers - SI4822-A10-CUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
SI4822-A10-CUR
RF and Wireless - RF Receivers SI4822-A10-CUR
RF RX AM/FM 504KHZ-1.75MHZ SSOP

RF RX AM/FM 504KHZ-1.75MHZ SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 933512-SI4822-A10-CUR 870-SI4822-A10-CUR SI4822-A10-CUR SI4822-A10-CUR
Product Name RF Receivers - SI4822-A10-CUR 504KHZ 1.75MHZ SSOP Rf Receiver RF Receivers RF and Wireless - RF Receivers
Package Type Surface Mount; Surface Mount Tape & Reel (TR) Surface Mount; 24-SSOP (0.154\", 3.90mm Width) Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F)
Applications Audio Audio
Communication Interface PCB, Surface Mount
RF Modulation AM, FM
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ICL3237EIA-T - 920769-ICL3237EIA-T - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RF Receiver Module - MAIA-011002-TR1000 - Richardson RFPD
Specs
Package Type HQFN
Operating Frequency 400 to 4000 MHz
Supply Voltage 3 volts
View Details
RF Receivers - RXM-GPS-R4-B - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 20-SMD Module
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details