RF RX AM/FM 520KHZ-1.71MHZ 40QFN Product overview: SI4770-A20-GMR from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 520KHZ, 1.71MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 520KHZ, 1.71MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4770-A20-GMR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1236030-SI4770-A20-G
Category: RF/IF and RFID>RF Receivers
Features: RSSI Equipped
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 520kHz ~ 1.71MHz, 64MHz ~ 108MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM, RDS
Current - Receiving: 140mA
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Product Status: Obsolete
RF RX AM/FM 520KHZ-1.71MHZ 40QFN
- RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 870-SI4770-A20-GMR | 1236030-SI4770-A20-GMR | SI4770-A20-GMR | SI4770-A20-GMR |
| Product Name | 520KHZ 1.71MHZ Rf Receiver | RF/IF and RFID - RF Receivers | RF and Wireless - RF Receivers | RF Receivers |
| Applications | General Purpose | General Purpose | ||
| Package Type | Tape & Reel (TR) | Surface Mount; SMD (SMT) | Surface Mount; Surface Mount | Surface Mount; 40-VFQFN Exposed Pad |
| Communication Interface | PCB, Surface Mount | |||
| RF Modulation | AM, FM, RDS | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |