Skyworks Solutions, Inc. RF Receivers SI4767-A10-AM

Description
- RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Request a Quote Datasheet
Description
- RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SI4767-A10-AM-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
SI4767-A10-AM-ND
RF Receivers SI4767-A10-AM-ND
- RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)

- RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number SI4767-A10-AM-ND
Product Name RF Receivers
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-O17Q32-R-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
RF and Wireless - RF Misc ICs and Modules - TL851CDR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
View Details
2 suppliers
Telecom - SI32183-A-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 36-VFQFN Exposed Pad
View Details
Interface - Drivers, Receivers, Transceivers - 5962-9076504Q2A - Lingto Electronic Limited
Specs
Device Type Transceiver
Data Rate 10000 kbps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details