Win Source Part Number: 1236059-SI4765-A50-G
Category: RF/IF and RFID>RF Receivers
Features: RDS Demodulator + Band Pass Filter
Package: Tape & Reel (TR)
Applications: Automotive Audio
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 64MHz ~ 108MHz, 510MHz ~ 1.71GHz
Modulation or Protocol: AM, FM
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 1.5V ~ 5.5V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI4765
RF RX AM/FM 64MHZ-108MHZ 40QFN Product overview: SI4765-A50-GMR from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64MHZ, 108MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 64MHZ, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4765-A50-GMR can be used for catalog matching and distributor lookup.
- RF Receiver AM, FM 64MHz ~ 108MHz, 510MHz ~ 1.71GHz PCB, Surface Mount 40-QFN (6x6)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 1236059-SI4765-A50-GMR | 870-SI4765-A50-GMR | SI4765-A50-GMR |
| Product Name | RF/IF and RFID - RF Receivers | 64MHZ 108MHZ Rf Receiver | RF Receivers |
| Package Type | Surface Mount; SMD (SMT) | Tape & Reel (TR) | Surface Mount; 40-VFQFN Exposed Pad |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 64 to 1710 MHz | 64 to 1710 MHz | |
| Supply Voltage | 1.5 to 5.5 volts | 1.5 to 5.5 volts |