- RF Receiver AM, FM 64MHz ~ 108MHz, 510MHz ~ 1.71GHz PCB, Surface Mount 40-QFN (6x6)
RF RX AM/FM 64MHZ-108MHZ 40QFN
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Receivers | RF Receivers |
| Product Number | SI4765-A50-GM | SI4765-A50-GM |
| Product Name | RF Receivers | RF and Wireless - RF Receivers |
| Package Type | Surface Mount; 40-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Features | RoHS | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 64 to 1710 MHz | 64 to 1710 MHz |