Skyworks Solutions, Inc. RF Receivers SI4763-A42-AM

Description
- RF Receiver 64MHz ~ 108MHz 40-QFN (6x6)
Request a Quote Datasheet
Description
- RF Receiver 64MHz ~ 108MHz 40-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SI4763-A42-AM-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
SI4763-A42-AM-ND
RF Receivers SI4763-A42-AM-ND
- RF Receiver 64MHz ~ 108MHz 40-QFN (6x6)

- RF Receiver 64MHz ~ 108MHz 40-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number SI4763-A42-AM-ND
Product Name RF Receivers
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 130 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54LM20B-QGAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
RF Transceiver ICs - 2312-QM35825SRCT-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6500 to 8000 MHz
Data Rate 62400 kbps
View Details
KBMPS014265 - KBMPS014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
Telecom - 336-SI32282-A-FMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 56-VFQFN Exposed Pad
View Details