Skyworks Solutions, Inc. RF/IF and RFID - RF Receivers SI4763-A10-GM

Description
Win Source Part Number: 1235963-SI4763-A10-G M Category: RF/IF and RFID>RF Receivers Package: Tray Applications: Automotive Audio Standard Package: 490 Mounting: SMD (SMT) Frequency: 520kHz ~ 1.71MHz, 64MHz ~ 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM, RDS Current - Receiving: 130mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 1.5V ~ 5V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI4763 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1235963-SI4763-A10-G M Category: RF/IF and RFID>RF Receivers Package: Tray Applications: Automotive Audio Standard Package: 490 Mounting: SMD (SMT) Frequency: 520kHz ~ 1.71MHz, 64MHz ~ 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM, RDS Current - Receiving: 130mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 1.5V ~ 5V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI4763 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Receivers - 1235963-SI4763-A10-GM - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
1235963-SI4763-A10-GM
RF/IF and RFID - RF Receivers 1235963-SI4763-A10-GM
Win Source Part Number: 1235963-SI4763-A10-G M Category: RF/IF and RFID>RF Receivers Package: Tray Applications: Automotive Audio Standard Package: 490 Mounting: SMD (SMT) Frequency: 520kHz ~ 1.71MHz, 64MHz ~ 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM, RDS Current - Receiving: 130mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 1.5V ~ 5V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI4763 Product Status: Not For New Designs

Win Source Part Number: 1235963-SI4763-A10-GM
Category: RF/IF and RFID>RF Receivers
Package: Tray
Applications: Automotive Audio
Standard Package: 490
Mounting: SMD (SMT)
Frequency: 520kHz ~ 1.71MHz, 64MHz ~ 108MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM, RDS
Current - Receiving: 130mA
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 1.5V ~ 5V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI4763
Product Status: Not For New Designs

Buy Now Datasheet
Singapore, Singapore
520KHZ 1.71MHZ Rf Receiver
870-SI4763-A10-GM
520KHZ 1.71MHZ Rf Receiver 870-SI4763-A10-GM
RX AM/FM 520KHZ-1.71MHZ 40QFN Product overview: SI4763-A10-GM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 520KHZ, 1.71MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 520KHZ, 1.71MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4763-A10-GM can be used for catalog matching and distributor lookup.

RX AM/FM 520KHZ-1.71MHZ 40QFN Product overview: SI4763-A10-GM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 520KHZ, 1.71MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 520KHZ, 1.71MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4763-A10-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - SI4763-A10-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
SI4763-A10-GM
RF Receivers SI4763-A10-GM
- RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)

- RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)

Buy Now Datasheet
RF and Wireless - RF Receivers - SI4763-A10-GM - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Receivers
SI4763-A10-GM
RF and Wireless - RF Receivers SI4763-A10-GM
RX AM/FM 520KHZ-1.71MHZ 40QFN

RX AM/FM 520KHZ-1.71MHZ 40QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 1235963-SI4763-A10-GM 870-SI4763-A10-GM SI4763-A10-GM SI4763-A10-GM
Product Name RF/IF and RFID - RF Receivers 520KHZ 1.71MHZ Rf Receiver RF Receivers RF and Wireless - RF Receivers
Package Type Surface Mount; SMD (SMT) Tray Surface Mount; 40-VFQFN Exposed Pad Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 0.5200 to 108 MHz 0.5200 to 108 MHz 0.5200 to 108 MHz
Supply Voltage 1.5 to 5 volts 1.5 to 5 volts 5 to 1.5 volts
Applications Audio Audio
Unlock Full Specs
to access all available technical data