RF RX AM/FM 64MHZ-108MHZ 40QFN Product overview: SI4762-A42-GMR from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64MHZ, 108MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 64MHZ, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4762-A42-GMR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1092871-SI4762-A42-G
Category: RF/IF and RFID>RF Receivers
Package: Tape & Reel (TR)
Applications: AM/FM Radio Receiver
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 64MHz ~ 108MHz
Data Interface: I2S
Modulation or Protocol: AM, FM
Current - Receiving: 130mA
Voltage - Supply: 1.2V ~ 3.6V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): SI4760-A42-GM; SI4768-A10-GM; SI4761-A10-GM;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI4762
- RF Receiver AM, FM 64MHz ~ 108MHz 40-QFN (6x6)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 870-SI4762-A42-GMR | 1092871-SI4762-A42-GMR | SI4762-A42-GMR |
| Product Name | 64MHZ 108MHZ Rf Receiver | RF/IF and RFID - RF Receivers | RF Receivers |
| Applications | AM/FM Radio Receiver | ||
| Package Type | Tape & Reel (TR) | Surface Mount; SMD (SMT) | Surface Mount; 40-VFQFN Exposed Pad |
| Communication Interface | I2S | ||
| RF Modulation | AM, FM | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |