The Si4756-A10-GM is part of the Si475x radio receiver family, designed for automotive applications. It supports worldwide FM (64,Äì108 MHz) and AM (520,Äì1710 kHz) bands, making it suitable for various radio reception needs. The device features a low-IF architecture that enhances RF performance and interference rejection while minimizing the bill of materials, resulting in a compact design ideal for automotive infotainment systems. This receiver integrates a digital signal processor and microcontroller, providing advanced functionalities such as dynamic AM/FM channel bandwidth control, noise blanking, and a comprehensive suite of signal metrics. It also supports Radio Data Service (RDS) decoding and synchronization, with options for raw data configuration. The Si4756-A10-GM operates on a supply voltage range of 1.5 to 5 V and is AEC-Q100 qualified, ensuring reliability in automotive environments. Its small QFN package (5x5 mm) facilitates easy integration into various designs.
- RF Receiver AM, FM, SW-LW 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 32-QFN (5x5)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Receivers |
| Product Number | SI4756-A10-GM |
| Product Name | RF Receivers |
| Package Type | Surface Mount; 32-VFQFN Exposed Pad |
| Features | RoHS |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |