RF RX AM/FM 520KHZ-1.71MHZ 32QFN
- RF Receiver AM, FM, SW-LW 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 32-QFN (5x5)
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Receivers | RF Receivers |
| Product Number | SI4752-A10-AMR | SI4752-A10-AMR |
| Product Name | RF and Wireless - RF Receivers | RF Receivers |
| Applications | General Purpose | |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 32-VFQFN Exposed Pad |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 0.5200 to 108 MHz | 0.5200 to 108 MHz |