Skyworks Solutions, Inc. RF/IF and RFID - RF Receivers SI4752-A10-AM

Description
Win Source Part Number: 1235937-SI4752-A10-A M Category: RF/IF and RFID>RF Receivers Package: Tray Applications: General Purpose Standard Package: 490 Mounting: SMD (SMT) Frequency: 520kHz ~ 1.71MHz, 64MHz ~ 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM, SW-LW Antenna Connector: PCB, Surface Mount Voltage - Supply: 2.7V ~ 5.5V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235937-SI4752-A10-A M Category: RF/IF and RFID>RF Receivers Package: Tray Applications: General Purpose Standard Package: 490 Mounting: SMD (SMT) Frequency: 520kHz ~ 1.71MHz, 64MHz ~ 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM, SW-LW Antenna Connector: PCB, Surface Mount Voltage - Supply: 2.7V ~ 5.5V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Receivers - 1235937-SI4752-A10-AM - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
1235937-SI4752-A10-AM
RF/IF and RFID - RF Receivers 1235937-SI4752-A10-AM
Win Source Part Number: 1235937-SI4752-A10-A M Category: RF/IF and RFID>RF Receivers Package: Tray Applications: General Purpose Standard Package: 490 Mounting: SMD (SMT) Frequency: 520kHz ~ 1.71MHz, 64MHz ~ 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM, SW-LW Antenna Connector: PCB, Surface Mount Voltage - Supply: 2.7V ~ 5.5V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete

Win Source Part Number: 1235937-SI4752-A10-AM
Category: RF/IF and RFID>RF Receivers
Package: Tray
Applications: General Purpose
Standard Package: 490
Mounting: SMD (SMT)
Frequency: 520kHz ~ 1.71MHz, 64MHz ~ 108MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM, SW-LW
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Product Status: Obsolete

Buy Now Datasheet
520KHZ 1.71MHZ Rf Receiver - 870-SI4752-A10-AM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
520KHZ 1.71MHZ Rf Receiver
870-SI4752-A10-AM
520KHZ 1.71MHZ Rf Receiver 870-SI4752-A10-AM
RF RX AM/FM 520KHZ-1.71MHZ 32QFN Product overview: SI4752-A10-AM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 520KHZ, 1.71MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 520KHZ, 1.71MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4752-A10-AM can be used for catalog matching and distributor lookup.

RF RX AM/FM 520KHZ-1.71MHZ 32QFN Product overview: SI4752-A10-AM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 520KHZ, 1.71MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 520KHZ, 1.71MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4752-A10-AM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - SI4752-A10-AM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
SI4752-A10-AM
RF Receivers SI4752-A10-AM
- RF Receiver AM, FM, SW-LW 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 32-QFN (5x5)

- RF Receiver AM, FM, SW-LW 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 1235937-SI4752-A10-AM 870-SI4752-A10-AM SI4752-A10-AM
Product Name RF/IF and RFID - RF Receivers 520KHZ 1.71MHZ Rf Receiver RF Receivers
Package Type Surface Mount; SMD (SMT) Tray Surface Mount; 32-VFQFN Exposed Pad
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 0.5200 to 108 MHz 0.5200 to 108 MHz
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - AMIS42671ICAB1RG - 860960-AMIS42671ICAB1RG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
Wireless Receiver - RF Rx SW915-4S - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 915 MHz
View Details
RTM Series Monopulse Receiver - RTM-3010 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 30 MHz
RF Connectors SMA
View Details