Skyworks Solutions, Inc. RF, RFID, Wireless Evaluation Boards SI4743-C-EVB

Description
SI4743 - Receiver Evaluation Board
Request a Quote Datasheet
Description
SI4743 - Receiver Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, RFID, Wireless Evaluation Boards - 336-4882-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
336-4882-ND
RF, RFID, Wireless Evaluation Boards 336-4882-ND
SI4743 - Receiver Evaluation Board

SI4743 - Receiver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283308-SI4743-C-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283308-SI4743-C-EVB
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283308-SI4743-C-EVB
Win Source Part Number: 1283308-SI4743-C-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Receiver Package: Bulk For Use With/Related Products: SI4743 Standard Package: 1 Frequency: 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Other Names: SI4743-C-EVB,336-488 2 Base Product Number: SI4743 RoHS Status: Not applicable

Win Source Part Number: 1283308-SI4743-C-EVB
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Receiver
Package: Bulk
For Use With/Related Products: SI4743
Standard Package: 1
Frequency: 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Other Names: SI4743-C-EVB,336-4882
Base Product Number: SI4743
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SI4743-C-EVB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SI4743-C-EVB
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SI4743-C-EVB
BOARD EVALUATION FOR SI4743-C

BOARD EVALUATION FOR SI4743-C

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 336-4882-ND 1283308-SI4743-C-EVB SI4743-C-EVB
Product Name RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Supported System Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2739968 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Ethernet
Ports Ethernet; Wireless
View Details
Evaluation Boards - 1EDI302YAS EVALBOARD - Infineon Technologies AG
Specs
Category Developement Board
View Details
CANBus GNSS Master - AS-XBEE-CAN-DB9-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,ADP,CD542/636,HV,50 OHM - TB-48+ - Mini-Circuits
Specs
Category Developement Board
View Details