Skyworks Solutions, Inc. 153KHZ 279KHZ Rf Receiver SI4741-C10-GMR

Description
RF RX AM/FM 153KHZ-279KHZ 24QFN Product overview: SI4741-C10-GMR from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 153KHZ, 279KHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 153KHZ, 279KHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4741-C10-GMR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF RX AM/FM 153KHZ-279KHZ 24QFN Product overview: SI4741-C10-GMR from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 153KHZ, 279KHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 153KHZ, 279KHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4741-C10-GMR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
153KHZ 279KHZ Rf Receiver
870-SI4741-C10-GMR
153KHZ 279KHZ Rf Receiver 870-SI4741-C10-GMR
RF RX AM/FM 153KHZ-279KHZ 24QFN Product overview: SI4741-C10-GMR from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 153KHZ, 279KHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 153KHZ, 279KHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4741-C10-GMR can be used for catalog matching and distributor lookup.

RF RX AM/FM 153KHZ-279KHZ 24QFN Product overview: SI4741-C10-GMR from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 153KHZ, 279KHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 153KHZ, 279KHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4741-C10-GMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - SI4741-C10-GMR - 894586-SI4741-C10-GMR - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - SI4741-C10-GMR
894586-SI4741-C10-GMR
RF Receivers - SI4741-C10-GMR 894586-SI4741-C10-GMR
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894586-SI4741-C10-GM R Operating Temperature Range: -20°C ~ 85°C Features: series RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz - - PCB, Surface Mount 24-QFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SI4741 Categories: RF/IF and RFID Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894586-SI4741-C10-GMR
Operating Temperature Range: -20°C ~ 85°C
Features: series RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz - - PCB, Surface Mount 24-QFN (4x4)
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: SI4741
Categories: RF/IF and RFID
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
RF and Wireless - RF Receivers - SI4741-C10-GMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
SI4741-C10-GMR
RF and Wireless - RF Receivers SI4741-C10-GMR
RF RX AM/FM 153KHZ-279KHZ 24QFN

RF RX AM/FM 153KHZ-279KHZ 24QFN

Supplier's Site
RF Receivers - SI4741-C10-GMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
SI4741-C10-GMR
RF Receivers SI4741-C10-GMR
- RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-QFN (4x4)

- RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 870-SI4741-C10-GMR 894586-SI4741-C10-GMR SI4741-C10-GMR SI4741-C10-GMR
Product Name 153KHZ 279KHZ Rf Receiver RF Receivers - SI4741-C10-GMR RF and Wireless - RF Receivers RF Receivers
Applications General Purpose General Purpose
Package Type Tape & Reel (TR) Surface Mount; Surface Mount Surface Mount; Surface Mount Surface Mount; 24-VFQFN Exposed Pad
Communication Interface PCB, Surface Mount
RF Modulation AM, FM, SW-LW
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - RXM-GPS-R4-T - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 20-SMD Module
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RTM Series Monopulse Receiver - RTM-7020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 70 MHz
RF Connectors SMA
View Details
WDR-U AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details