Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - ATA6631-GAQW ATA6631-GAQW

Description
Manufacturer: Microchip Technology Win Source Part Number: 862266-ATA6631-GAQW Operating Temperature Range: -40°C ~ 150°C Features: 1/1 Transceiver Half LINbus 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ATA6631 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA6631-GAQWDKR, 1611-ATA6631-GAQWCTI NACTIVE, ATA6631-GAQWTR, 1611-ATA6631-GAQWCT, 1611-ATA6631-GAQWDKR -ND, ATA6631-GAQW-ND, ATA6631-GAQWCT, 1611-ATA6631-GAQWDKR , 1611-ATA6631-GAQWTRI NACTIVE, 1611-ATA6631-GAQWDKR INACTIVE, 1611-ATA6631-GAQWTR, 1611-ATA6631-GAQWTR- ND, 1611-ATA6631-GAQWCT- ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862266-ATA6631-GAQW Operating Temperature Range: -40°C ~ 150°C Features: 1/1 Transceiver Half LINbus 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ATA6631 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA6631-GAQWDKR, 1611-ATA6631-GAQWCTI NACTIVE, ATA6631-GAQWTR, 1611-ATA6631-GAQWCT, 1611-ATA6631-GAQWDKR -ND, ATA6631-GAQW-ND, ATA6631-GAQWCT, 1611-ATA6631-GAQWDKR , 1611-ATA6631-GAQWTRI NACTIVE, 1611-ATA6631-GAQWDKR INACTIVE, 1611-ATA6631-GAQWTR, 1611-ATA6631-GAQWTR- ND, 1611-ATA6631-GAQWCT- ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ATA6631-GAQW - 862266-ATA6631-GAQW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ATA6631-GAQW
862266-ATA6631-GAQW
Interface - Interface - Drivers, Receivers, Transceivers - ATA6631-GAQW 862266-ATA6631-GAQW
Manufacturer: Microchip Technology Win Source Part Number: 862266-ATA6631-GAQW Operating Temperature Range: -40°C ~ 150°C Features: 1/1 Transceiver Half LINbus 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ATA6631 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA6631-GAQWDKR, 1611-ATA6631-GAQWCTI NACTIVE, ATA6631-GAQWTR, 1611-ATA6631-GAQWCT, 1611-ATA6631-GAQWDKR -ND, ATA6631-GAQW-ND, ATA6631-GAQWCT, 1611-ATA6631-GAQWDKR , 1611-ATA6631-GAQWTRI NACTIVE, 1611-ATA6631-GAQWDKR INACTIVE, 1611-ATA6631-GAQWTR, 1611-ATA6631-GAQWTR- ND, 1611-ATA6631-GAQWCT- ND

Manufacturer: Microchip Technology
Win Source Part Number: 862266-ATA6631-GAQW
Operating Temperature Range: -40°C ~ 150°C
Features: 1/1 Transceiver Half LINbus 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ATA6631
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ATA6631-GAQWDKR, 1611-ATA6631-GAQWCTINACTIVE, ATA6631-GAQWTR, 1611-ATA6631-GAQWCT, 1611-ATA6631-GAQWDKR-ND, ATA6631-GAQW-ND, ATA6631-GAQWCT, 1611-ATA6631-GAQWDKR, 1611-ATA6631-GAQWTRINACTIVE, 1611-ATA6631-GAQWDKRINACTIVE, 1611-ATA6631-GAQWTR, 1611-ATA6631-GAQWTR-ND, 1611-ATA6631-GAQWCT-ND

Buy Now Datasheet
Drivers, Receivers, Transceivers - ATA6631-GAQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ATA6631-GAQW
Drivers, Receivers, Transceivers ATA6631-GAQW
1/1 Transceiver Half LINbus 8-SOIC

1/1 Transceiver Half LINbus 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 862266-ATA6631-GAQW ATA6631-GAQW
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ATA6631-GAQW Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details