Skyworks Solutions, Inc. RF/IF and RFID - RF Receivers SI4739-B20-GM

Description
Win Source Part Number: 1235976-SI4739-B20-G M Category: RF/IF and RFID>RF Receivers Features: RSSI Equipped Package: Tray Applications: General Purpose Standard Package: 490 Mounting: SMD (SMT) Frequency: 76MHz ~ 108MHz, 162.4MHz ~ 162.55MHz Data Interface: PCB, Surface Mount Modulation or Protocol: FM, WB Current - Receiving: 19.9mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 2.7V ~ 5.5V Package / Case: 20-UFQFN Exposed Pad Supplier Device Package: 20-QFN (3x3) Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI4739
Request a Quote Datasheet
Description
Win Source Part Number: 1235976-SI4739-B20-G M Category: RF/IF and RFID>RF Receivers Features: RSSI Equipped Package: Tray Applications: General Purpose Standard Package: 490 Mounting: SMD (SMT) Frequency: 76MHz ~ 108MHz, 162.4MHz ~ 162.55MHz Data Interface: PCB, Surface Mount Modulation or Protocol: FM, WB Current - Receiving: 19.9mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 2.7V ~ 5.5V Package / Case: 20-UFQFN Exposed Pad Supplier Device Package: 20-QFN (3x3) Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI4739
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Receivers - 1235976-SI4739-B20-GM - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
1235976-SI4739-B20-GM
RF/IF and RFID - RF Receivers 1235976-SI4739-B20-GM
Win Source Part Number: 1235976-SI4739-B20-G M Category: RF/IF and RFID>RF Receivers Features: RSSI Equipped Package: Tray Applications: General Purpose Standard Package: 490 Mounting: SMD (SMT) Frequency: 76MHz ~ 108MHz, 162.4MHz ~ 162.55MHz Data Interface: PCB, Surface Mount Modulation or Protocol: FM, WB Current - Receiving: 19.9mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 2.7V ~ 5.5V Package / Case: 20-UFQFN Exposed Pad Supplier Device Package: 20-QFN (3x3) Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI4739

Win Source Part Number: 1235976-SI4739-B20-GM
Category: RF/IF and RFID>RF Receivers
Features: RSSI Equipped
Package: Tray
Applications: General Purpose
Standard Package: 490
Mounting: SMD (SMT)
Frequency: 76MHz ~ 108MHz, 162.4MHz ~ 162.55MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: FM, WB
Current - Receiving: 19.9mA
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 20-UFQFN Exposed Pad
Supplier Device Package: 20-QFN (3x3)
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI4739

Buy Now Datasheet
76MHZ 108MHZ Rf Receiver - 870-SI4739-B20-GM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
76MHZ 108MHZ Rf Receiver
870-SI4739-B20-GM
76MHZ 108MHZ Rf Receiver 870-SI4739-B20-GM
RF RCVR FM/WB 76MHZ-108MHZ 20QFN Product overview: SI4739-B20-GM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 76MHZ, 108MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 76MHZ, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4739-B20-GM can be used for catalog matching and distributor lookup.

RF RCVR FM/WB 76MHZ-108MHZ 20QFN Product overview: SI4739-B20-GM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 76MHZ, 108MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 76MHZ, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4739-B20-GM can be used for catalog matching and distributor lookup.

Supplier's Site
RF and Wireless - RF Receivers - SI4739-B20-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
SI4739-B20-GM
RF and Wireless - RF Receivers SI4739-B20-GM
RF RCVR FM/WB 76MHZ-108MHZ 20QFN

RF RCVR FM/WB 76MHZ-108MHZ 20QFN

Supplier's Site
RF Receivers - SI4739-B20-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
SI4739-B20-GM
RF Receivers SI4739-B20-GM
- RF Receiver FM, WB 76MHz ~ 108MHz, 162.4MHz ~ 162.55MHz PCB, Surface Mount 20-QFN (3x3)

- RF Receiver FM, WB 76MHz ~ 108MHz, 162.4MHz ~ 162.55MHz PCB, Surface Mount 20-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 1235976-SI4739-B20-GM 870-SI4739-B20-GM SI4739-B20-GM SI4739-B20-GM
Product Name RF/IF and RFID - RF Receivers 76MHZ 108MHZ Rf Receiver RF and Wireless - RF Receivers RF Receivers
Package Type Surface Mount; SMD (SMT) Tray Surface Mount; Surface Mount Surface Mount; 20-UFQFN Exposed Pad
Operating Temperature -20.0 to 85.0 C (-4.0 to 185.0 F) -20.0 to 85.0 C (-4.0 to 185.0 F) -20.0 to 85.0 C (-4.0 to 185.0 F) -20.0 to 85.0 C (-4.0 to 185.0 F)
Operating Frequency 76 to 163 MHz 76 to 163 MHz 76 to 163 MHz
Supply Voltage 2.7 to 5.5 volts 5.5 to 2.7 volts 2.7 to 5.5 volts
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Receiver - RF Rx SW868-TCP/IP - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details
Video Receiver - EVRC-09E2A-20 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface RSS
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details