Skyworks Solutions, Inc. RF/IF and RFID - RF Receivers SI4735-D60-GU

Description
Win Source Part Number: 1209926-SI4735-D60-G U Category: RF/IF and RFID>RF Receivers Features: RSSI Equipped Package: Tube Applications: General Purpose Standard Package: 56 Mounting: SMD (SMT) Frequency: 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM, SW-LW Current - Receiving: 18.5mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 2V ~ 5.5V Package / Case: 24-SSOP (0.154", 3.90mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -20°C ~ 85°C Alternative Parts (Cross-Reference): SI4735D60GU; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-2140,SI4735D60GU Base Product Number: SI4735
Request a Quote Datasheet
Description
Win Source Part Number: 1209926-SI4735-D60-G U Category: RF/IF and RFID>RF Receivers Features: RSSI Equipped Package: Tube Applications: General Purpose Standard Package: 56 Mounting: SMD (SMT) Frequency: 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM, SW-LW Current - Receiving: 18.5mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 2V ~ 5.5V Package / Case: 24-SSOP (0.154", 3.90mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -20°C ~ 85°C Alternative Parts (Cross-Reference): SI4735D60GU; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-2140,SI4735D60GU Base Product Number: SI4735
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Receivers - 1209926-SI4735-D60-GU - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
1209926-SI4735-D60-GU
RF/IF and RFID - RF Receivers 1209926-SI4735-D60-GU
Win Source Part Number: 1209926-SI4735-D60-G U Category: RF/IF and RFID>RF Receivers Features: RSSI Equipped Package: Tube Applications: General Purpose Standard Package: 56 Mounting: SMD (SMT) Frequency: 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM, SW-LW Current - Receiving: 18.5mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 2V ~ 5.5V Package / Case: 24-SSOP (0.154", 3.90mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -20°C ~ 85°C Alternative Parts (Cross-Reference): SI4735D60GU; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-2140,SI4735D60GU Base Product Number: SI4735

Win Source Part Number: 1209926-SI4735-D60-GU
Category: RF/IF and RFID>RF Receivers
Features: RSSI Equipped
Package: Tube
Applications: General Purpose
Standard Package: 56
Mounting: SMD (SMT)
Frequency: 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM, SW-LW
Current - Receiving: 18.5mA
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 2V ~ 5.5V
Package / Case: 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 24-SSOP
Temperature Range - Operating: -20°C ~ 85°C
Alternative Parts (Cross-Reference): SI4735D60GU;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-2140,SI4735D60GU
Base Product Number: SI4735

Buy Now Datasheet
153KHZ 279KHZ Rf Receiver - 870-SI4735-D60-GU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
153KHZ 279KHZ Rf Receiver
870-SI4735-D60-GU
153KHZ 279KHZ Rf Receiver 870-SI4735-D60-GU
RF RX AM/FM 153KHZ-279KHZ 24SSOP Product overview: SI4735-D60-GU from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 153KHZ, 279KHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 153KHZ, 279KHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4735-D60-GU can be used for catalog matching and distributor lookup.

RF RX AM/FM 153KHZ-279KHZ 24SSOP Product overview: SI4735-D60-GU from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 153KHZ, 279KHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 153KHZ, 279KHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4735-D60-GU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - SI4735-D60-GU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
SI4735-D60-GU
RF Receivers SI4735-D60-GU
- RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP

- RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP

Buy Now Datasheet
RF and Wireless - RF Receivers - SI4735-D60-GU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
SI4735-D60-GU
RF and Wireless - RF Receivers SI4735-D60-GU
RF RX AM/FM 153KHZ-279KHZ 24SSOP

RF RX AM/FM 153KHZ-279KHZ 24SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 1209926-SI4735-D60-GU 870-SI4735-D60-GU SI4735-D60-GU SI4735-D60-GU
Product Name RF/IF and RFID - RF Receivers 153KHZ 279KHZ Rf Receiver RF Receivers RF and Wireless - RF Receivers
Package Type Surface Mount; SMD (SMT) Tube Surface Mount; 24-SSOP (0.154\", 3.90mm Width) Surface Mount; Surface Mount
Operating Temperature -20.0 to 85.0 C (-4.0 to 185.0 F) -20.0 to 85.0 C (-4.0 to 185.0 F) -20.0 to 85.0 C (-4.0 to 185.0 F) -20.0 to 85.0 C (-4.0 to 185.0 F)
Operating Frequency 0.1530 to 108 MHz 0.1530 to 108 MHz 0.1530 to 108 MHz
Supply Voltage 2 to 5.5 volts 2 to 5.5 volts 5.5 to 2 volts
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

RF Receiver Module - XR1011-BD-000V - Richardson RFPD
Specs
Package Type Die
Operating Frequency 4500 to 10500 MHz
Supply Voltage 4 volts
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details