Skyworks Solutions, Inc. 153KHZ 279KHZ Rf Receiver SI4735-C40-GU

Description
RF RX AM/FM 153KHZ-279KHZ 24SSOP Product overview: SI4735-C40-GU from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 153KHZ, 279KHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 153KHZ, 279KHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4735-C40-GU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF RX AM/FM 153KHZ-279KHZ 24SSOP Product overview: SI4735-C40-GU from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 153KHZ, 279KHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 153KHZ, 279KHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4735-C40-GU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
153KHZ 279KHZ Rf Receiver - 870-SI4735-C40-GU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
153KHZ 279KHZ Rf Receiver
870-SI4735-C40-GU
153KHZ 279KHZ Rf Receiver 870-SI4735-C40-GU
RF RX AM/FM 153KHZ-279KHZ 24SSOP Product overview: SI4735-C40-GU from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 153KHZ, 279KHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 153KHZ, 279KHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4735-C40-GU can be used for catalog matching and distributor lookup.

RF RX AM/FM 153KHZ-279KHZ 24SSOP Product overview: SI4735-C40-GU from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 153KHZ, 279KHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 153KHZ, 279KHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4735-C40-GU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF/IF and RFID - RF Receivers - 1235956-SI4735-C40-GU - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
1235956-SI4735-C40-GU
RF/IF and RFID - RF Receivers 1235956-SI4735-C40-GU
Win Source Part Number: 1235956-SI4735-C40-G U Category: RF/IF and RFID>RF Receivers Features: RSSI Equipped Package: Tray Applications: General Purpose Standard Package: 490 Mounting: SMD (SMT) Frequency: 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM, SW-LW Current - Receiving: 19.9mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 2.7V ~ 5.5V Package / Case: 24-SSOP (0.154", 3.90mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete

Win Source Part Number: 1235956-SI4735-C40-GU
Category: RF/IF and RFID>RF Receivers
Features: RSSI Equipped
Package: Tray
Applications: General Purpose
Standard Package: 490
Mounting: SMD (SMT)
Frequency: 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM, SW-LW
Current - Receiving: 19.9mA
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 24-SSOP
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Product Status: Obsolete

Buy Now Datasheet
RF Receivers - SI4735-C40-GU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
SI4735-C40-GU
RF Receivers SI4735-C40-GU
- RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP

- RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 870-SI4735-C40-GU 1235956-SI4735-C40-GU SI4735-C40-GU
Product Name 153KHZ 279KHZ Rf Receiver RF/IF and RFID - RF Receivers RF Receivers
Applications General Purpose
Package Type Tray Surface Mount; SMD (SMT) Surface Mount; 24-SSOP (0.154\", 3.90mm Width)
Communication Interface PCB, Surface Mount
RF Modulation AM, FM, SW-LW
Operating Temperature -20.0 to 85.0 C (-4.0 to 185.0 F) -20.0 to 85.0 C (-4.0 to 185.0 F) -20.0 to 85.0 C (-4.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - DS2181AQ - 869531-DS2181AQ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
RTM Series Monopulse Receiver - RTM-35020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 350 MHz
RF Connectors SMA
View Details
FSK Receiver - EFRC-11E1D-21 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface RS422 / RSS
View Details