Skyworks Solutions, Inc. RF Receivers SI4731-D62-GM

Description
- RF Receiver AM, FM, RDS PCB, Surface Mount 20-QFN (3x3)
Request a Quote Datasheet
Description
- RF Receiver AM, FM, RDS PCB, Surface Mount 20-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SI4731-D62-GM-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
SI4731-D62-GM-ND
RF Receivers SI4731-D62-GM-ND
- RF Receiver AM, FM, RDS PCB, Surface Mount 20-QFN (3x3)

- RF Receiver AM, FM, RDS PCB, Surface Mount 20-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number SI4731-D62-GM-ND
Product Name RF Receivers
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transmitters - NRF2402G - ODG (Origin Data Global)
Nordic Semiconductor ASA
Specs
Device Type Transmitter
Supply Voltage Other; 1.9V ~ 3.6V
Data Rate 1000 kbps
View Details
RF Receivers - SI4763-A20-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details
13.75 - 14.5 Ku-Band Quad 4x2 Tx Beamformer IC - AWMF-0241 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 13750 to 14500 MHz
View Details
Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details