Skyworks Solutions, Inc. RF Transceiver ICs SI4720-B20-GM

Description
IC RF TxRx Only VHF FM Radio 76MHz ~ 108MHz 20-UFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only VHF FM Radio 76MHz ~ 108MHz 20-UFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 336-4630-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
336-4630-ND
RF Transceiver ICs 336-4630-ND
IC RF TxRx Only VHF FM Radio 76MHz ~ 108MHz 20-UFQFN Exposed Pad

IC RF TxRx Only VHF FM Radio 76MHz ~ 108MHz 20-UFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 336-4630-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology FM Radio
Operating Frequency 76 to 108 MHz
Bias Current 16.8 to 19.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9180400 - KBM9180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
Radio module Long Range (LR) - AS-XBEE-LR - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - CYBL11171-56LQXI-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
GPS Antennas - 1248665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details