Skyworks Solutions, Inc. Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards SI4706-C-EVB

Description
Win Source Part Number: 1283291-SI4706-C-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Receiver Package: Bulk For Use With/Related Products: SI4706 Standard Package: 1 Frequency: 64MHz ~ 108MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283291-SI4706-C-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Receiver Package: Bulk For Use With/Related Products: SI4706 Standard Package: 1 Frequency: 64MHz ~ 108MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283291-SI4706-C-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283291-SI4706-C-EVB
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283291-SI4706-C-EVB
Win Source Part Number: 1283291-SI4706-C-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Receiver Package: Bulk For Use With/Related Products: SI4706 Standard Package: 1 Frequency: 64MHz ~ 108MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Product Status: Obsolete

Win Source Part Number: 1283291-SI4706-C-EVB
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Receiver
Package: Bulk
For Use With/Related Products: SI4706
Standard Package: 1
Frequency: 64MHz ~ 108MHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1283291-SI4706-C-EVB
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Matrix Boards - 1004154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - EVM-GPS-RM-ND - DigiKey
Specs
Supported System GPS; Navigation
View Details
2 suppliers
Evaluation Boards - CY8CKIT-028-SENSE - Infineon Technologies AG
Specs
Category Developement Board
Supported System Home entertainment ; Smart Home ; Home Appliances
View Details
4 suppliers
simpleRTK3B - Basic Starter Kit - AS-STARTKIT-BASIC3B-L125-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details