Skyworks Solutions, Inc. RF/IF and RFID - RF Receivers SI4705-D60-GUR

Description
Win Source Part Number: 982832-SI4705-D60-GU R Category: RF/IF and RFID>RF Receivers Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 64MHz ~ 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: FM Current - Receiving: 18.5mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 2.7V ~ 5.5V Package / Case: 24-SSOP (0.154", 3.90mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI4705
Request a Quote Datasheet
Description
Win Source Part Number: 982832-SI4705-D60-GU R Category: RF/IF and RFID>RF Receivers Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 64MHz ~ 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: FM Current - Receiving: 18.5mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 2.7V ~ 5.5V Package / Case: 24-SSOP (0.154", 3.90mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI4705
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Receivers - 982832-SI4705-D60-GUR - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
982832-SI4705-D60-GUR
RF/IF and RFID - RF Receivers 982832-SI4705-D60-GUR
Win Source Part Number: 982832-SI4705-D60-GU R Category: RF/IF and RFID>RF Receivers Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 64MHz ~ 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: FM Current - Receiving: 18.5mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 2.7V ~ 5.5V Package / Case: 24-SSOP (0.154", 3.90mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI4705

Win Source Part Number: 982832-SI4705-D60-GUR
Category: RF/IF and RFID>RF Receivers
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 64MHz ~ 108MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: FM
Current - Receiving: 18.5mA
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 24-SSOP
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI4705

Buy Now Datasheet
64MHZ 108MHZ Rf Receiver - 870-SI4705-D60-GUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
64MHZ 108MHZ Rf Receiver
870-SI4705-D60-GUR
64MHZ 108MHZ Rf Receiver 870-SI4705-D60-GUR
RF RCVR FM 64MHZ-108MHZ 24SSOP Product overview: SI4705-D60-GUR from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64MHZ, 108MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 64MHZ, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4705-D60-GUR can be used for catalog matching and distributor lookup.

RF RCVR FM 64MHZ-108MHZ 24SSOP Product overview: SI4705-D60-GUR from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64MHZ, 108MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 64MHZ, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4705-D60-GUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - SI4705-D60-GUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
SI4705-D60-GUR
RF Receivers SI4705-D60-GUR
- RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP

- RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP

Buy Now Datasheet
RF and Wireless - RF Receivers - SI4705-D60-GUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
SI4705-D60-GUR
RF and Wireless - RF Receivers SI4705-D60-GUR
RF RCVR FM 64MHZ-108MHZ 24SSOP

RF RCVR FM 64MHZ-108MHZ 24SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 982832-SI4705-D60-GUR 870-SI4705-D60-GUR SI4705-D60-GUR SI4705-D60-GUR
Product Name RF/IF and RFID - RF Receivers 64MHZ 108MHZ Rf Receiver RF Receivers RF and Wireless - RF Receivers
Package Type Surface Mount; SMD (SMT) Tape & Reel (TR) Surface Mount; 24-SSOP (0.154\", 3.90mm Width) Surface Mount; Surface Mount
Operating Temperature -20.0 to 85.0 C (-4.0 to 185.0 F) -20.0 to 85.0 C (-4.0 to 185.0 F) -20.0 to 85.0 C (-4.0 to 185.0 F) -20.0 to 85.0 C (-4.0 to 185.0 F)
Operating Frequency 64 to 108 MHz 64 to 108 MHz 64 to 108 MHz
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 to 2.7 volts
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT162646CTPAC - 867617-CY74FCT162646CTPAC - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Rf Receiver - 870-BCM4752IUB2G - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tray
View Details
4 suppliers
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details