Skyworks Solutions, Inc. RF Receivers SI4705-D60-GUR

Description
- RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP
Request a Quote Datasheet
Description
- RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SI4705-D60-GUR-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
SI4705-D60-GUR-ND
RF Receivers SI4705-D60-GUR-ND
- RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP

- RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP

Buy Now Datasheet
RF Receivers - SI4705-D60-GUR - ODG (Origin Data Global)
Shenzhen, China
RF Receivers
SI4705-D60-GUR
RF Receivers SI4705-D60-GUR
RF RCVR FM 64MHZ-108MHZ 24SSOP

RF RCVR FM 64MHZ-108MHZ 24SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number SI4705-D60-GUR-ND SI4705-D60-GUR
Product Name RF Receivers RF Receivers
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 18.5 mA
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI32170-C-FM1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-VFQFN Exposed Pad
Pins 42 #
View Details
10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer - AWMF-0146 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Operating Frequency 13.56 MHz
View Details
Monopulse Comparators RFM100400 - RFM100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details