Skyworks Solutions, Inc. 64MHZ 108MHZ Rf Receiver SI4705-D60-GU

Description
RF RCVR FM 64MHZ-108MHZ 24SSOP Product overview: SI4705-D60-GU from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64MHZ, 108MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 64MHZ, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4705-D60-GU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF RCVR FM 64MHZ-108MHZ 24SSOP Product overview: SI4705-D60-GU from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64MHZ, 108MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 64MHZ, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4705-D60-GU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
64MHZ 108MHZ Rf Receiver - 870-SI4705-D60-GU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
64MHZ 108MHZ Rf Receiver
870-SI4705-D60-GU
64MHZ 108MHZ Rf Receiver 870-SI4705-D60-GU
RF RCVR FM 64MHZ-108MHZ 24SSOP Product overview: SI4705-D60-GU from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64MHZ, 108MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 64MHZ, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4705-D60-GU can be used for catalog matching and distributor lookup.

RF RCVR FM 64MHZ-108MHZ 24SSOP Product overview: SI4705-D60-GU from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64MHZ, 108MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 64MHZ, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4705-D60-GU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF/IF and RFID - RF Receivers - 1235928-SI4705-D60-GU - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
1235928-SI4705-D60-GU
RF/IF and RFID - RF Receivers 1235928-SI4705-D60-GU
Win Source Part Number: 1235928-SI4705-D60-G U Category: RF/IF and RFID>RF Receivers Package: Tube Applications: General Purpose Standard Package: 56 Mounting: SMD (SMT) Frequency: 64MHz ~ 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: FM Current - Receiving: 18.5mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 2.7V ~ 5.5V Package / Case: 24-SSOP (0.154", 3.90mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI4705

Win Source Part Number: 1235928-SI4705-D60-GU
Category: RF/IF and RFID>RF Receivers
Package: Tube
Applications: General Purpose
Standard Package: 56
Mounting: SMD (SMT)
Frequency: 64MHz ~ 108MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: FM
Current - Receiving: 18.5mA
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 24-SSOP
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI4705

Buy Now Datasheet
RF Receivers - SI4705-D60-GU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
SI4705-D60-GU
RF Receivers SI4705-D60-GU
- RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP

- RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP

Buy Now Datasheet
RF and Wireless - RF Receivers - SI4705-D60-GU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
SI4705-D60-GU
RF and Wireless - RF Receivers SI4705-D60-GU
RF RCVR FM 64MHZ-108MHZ 24SSOP

RF RCVR FM 64MHZ-108MHZ 24SSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 870-SI4705-D60-GU 1235928-SI4705-D60-GU SI4705-D60-GU SI4705-D60-GU
Product Name 64MHZ 108MHZ Rf Receiver RF/IF and RFID - RF Receivers RF Receivers RF and Wireless - RF Receivers
Applications General Purpose General Purpose
Package Type Tube Surface Mount; SMD (SMT) Surface Mount; 24-SSOP (0.154\", 3.90mm Width) Surface Mount; Surface Mount
Communication Interface PCB, Surface Mount
RF Modulation FM
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ICL3232IA - 874162-ICL3232IA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RTM Series Monopulse Receiver - RTM-16020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 160 MHz
RF Connectors SMA
View Details
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8091RNBCA-TR - 844380-KSZ8091RNBCA-TR - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
3 suppliers
FSK Receiver - EFR-11D2D-21 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface RS422 / RSS
View Details