Skyworks Solutions, Inc. RF/IF and RFID - RF Receivers SI4704-D60-GU

Description
Win Source Part Number: 1015245-SI4704-D60-G U Category: RF/IF and RFID>RF Receivers Package: Tube Applications: General Purpose Standard Package: 56 Mounting: SMD (SMT) Frequency: 64MHz ~ 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: FM Current - Receiving: 18.5mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 2.7V ~ 5.5V Package / Case: 24-SSOP (0.154", 3.90mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-4629,SI4704-D60- GU-ND Base Product Number: SI4704
Request a Quote Datasheet
Description
Win Source Part Number: 1015245-SI4704-D60-G U Category: RF/IF and RFID>RF Receivers Package: Tube Applications: General Purpose Standard Package: 56 Mounting: SMD (SMT) Frequency: 64MHz ~ 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: FM Current - Receiving: 18.5mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 2.7V ~ 5.5V Package / Case: 24-SSOP (0.154", 3.90mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-4629,SI4704-D60- GU-ND Base Product Number: SI4704
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Receivers - 1015245-SI4704-D60-GU - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
1015245-SI4704-D60-GU
RF/IF and RFID - RF Receivers 1015245-SI4704-D60-GU
Win Source Part Number: 1015245-SI4704-D60-G U Category: RF/IF and RFID>RF Receivers Package: Tube Applications: General Purpose Standard Package: 56 Mounting: SMD (SMT) Frequency: 64MHz ~ 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: FM Current - Receiving: 18.5mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 2.7V ~ 5.5V Package / Case: 24-SSOP (0.154", 3.90mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-4629,SI4704-D60- GU-ND Base Product Number: SI4704

Win Source Part Number: 1015245-SI4704-D60-GU
Category: RF/IF and RFID>RF Receivers
Package: Tube
Applications: General Purpose
Standard Package: 56
Mounting: SMD (SMT)
Frequency: 64MHz ~ 108MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: FM
Current - Receiving: 18.5mA
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 24-SSOP
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-4629,SI4704-D60-GU-ND
Base Product Number: SI4704

Buy Now Datasheet
64MHZ 108MHZ Rf Receiver - 870-SI4704-D60-GU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
64MHZ 108MHZ Rf Receiver
870-SI4704-D60-GU
64MHZ 108MHZ Rf Receiver 870-SI4704-D60-GU
RF RCVR FM 64MHZ-108MHZ 24SSOP Product overview: SI4704-D60-GU from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64MHZ, 108MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 64MHZ, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4704-D60-GU can be used for catalog matching and distributor lookup.

RF RCVR FM 64MHZ-108MHZ 24SSOP Product overview: SI4704-D60-GU from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64MHZ, 108MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 64MHZ, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4704-D60-GU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - RF Receivers - SI4704-D60-GU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
SI4704-D60-GU
RF and Wireless - RF Receivers SI4704-D60-GU
RF RCVR FM 64MHZ-108MHZ 24SSOP

RF RCVR FM 64MHZ-108MHZ 24SSOP

Supplier's Site
RF Receivers - SI4704-D60-GU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
SI4704-D60-GU
RF Receivers SI4704-D60-GU
- RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP

- RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 1015245-SI4704-D60-GU 870-SI4704-D60-GU SI4704-D60-GU SI4704-D60-GU
Product Name RF/IF and RFID - RF Receivers 64MHZ 108MHZ Rf Receiver RF and Wireless - RF Receivers RF Receivers
Package Type Surface Mount; SMD (SMT) Tube Surface Mount; Surface Mount Surface Mount; 24-SSOP (0.154\", 3.90mm Width)
Operating Temperature -20.0 to 85.0 C (-4.0 to 185.0 F) -20.0 to 85.0 C (-4.0 to 185.0 F) -20.0 to 85.0 C (-4.0 to 185.0 F) -20.0 to 85.0 C (-4.0 to 185.0 F)
Operating Frequency 64 to 108 MHz 64 to 108 MHz 64 to 108 MHz
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 to 2.7 volts 2.7 to 5.5 volts
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - RXM-GPS-F4-B - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 20-SMD Module
Features RoHS
Operating Temperature -30.0 to 85.0 C (-22.0 to 185.0 F)
View Details
RTM Series Monopulse Receiver - RTM-6020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 60 MHz
RF Connectors SMA
View Details
WDR-LE AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details