Microchip Technology, Inc. RF Receivers - MICRF011BMTR MICRF011BMTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 058911-MICRF011BMTR Packaging: Reel - TR Features: Automatic Tuning Applications: Garage Openers Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -103dBm Data Rate (Max): 10 kbps Modulation or Protocol: OOK Current - Receiving: 2.4mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058911-MICRF011BMTR Packaging: Reel - TR Features: Automatic Tuning Applications: Garage Openers Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -103dBm Data Rate (Max): 10 kbps Modulation or Protocol: OOK Current - Receiving: 2.4mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MICRF011BMTR - 058911-MICRF011BMTR - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - MICRF011BMTR
058911-MICRF011BMTR
RF Receivers - MICRF011BMTR 058911-MICRF011BMTR
Manufacturer: Microchip Technology Win Source Part Number: 058911-MICRF011BMTR Packaging: Reel - TR Features: Automatic Tuning Applications: Garage Openers Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -103dBm Data Rate (Max): 10 kbps Modulation or Protocol: OOK Current - Receiving: 2.4mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V

Manufacturer: Microchip Technology
Win Source Part Number: 058911-MICRF011BMTR
Packaging: Reel - TR
Features: Automatic Tuning
Applications: Garage Openers
Frequency: 300MHz to 440MHz
Data Interface: PCB, Surface Mount
Sensitivity: -103dBm
Data Rate (Max): 10 kbps
Modulation or Protocol: OOK
Current - Receiving: 2.4mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.75 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Number 058911-MICRF011BMTR
Product Name RF Receivers - MICRF011BMTR
Package Type 14-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Drivers, Receivers, Transceivers - T2525N038-6AQ - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Features RoHS
Operating Temperature -25.0 to 85.0 C (-13.0 to 185.0 F)
View Details
Wireless Receiver - RF Rx EN868-2W - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details