Skyworks Solutions, Inc. RF Receivers SI4704-D60-GM

Description
- RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Request a Quote Datasheet
Description
- RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SI4704-D60-GM-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
SI4704-D60-GM-ND
RF Receivers SI4704-D60-GM-ND
- RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)

- RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number SI4704-D60-GM-ND
Product Name RF Receivers
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 10.5 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RFID Reader Modules - RR-IDISC-M01-B - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type 75mm x 50mm x 12mm
View Details
GPS Antennas - 8968314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
BT+BLE Bridge - AS-XBEE-BLE-INT-00 - ArduSimple
Specs
Device Type Receiver
Technology Wi-Fi / WiMAX / Wi-Mesh
View Details
Butler Matrix KBM9005070 - KBM9005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details