RF RCVR FM 64MHZ-108MHZ 20QFN Product overview: SI4704-D60-GM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64MHZ, 108MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 64MHZ, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4704-D60-GM can be used for catalog matching and distributor lookup.
- RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
RF RCVR FM 64MHZ-108MHZ 20QFN
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 870-SI4704-D60-GM | SI4704-D60-GM | SI4704-D60-GM |
| Product Name | 64MHZ 108MHZ Rf Receiver | RF Receivers | RF and Wireless - RF Receivers |
| Applications | General Purpose | General Purpose | |
| Package Type | Tray | Surface Mount; 20-UFQFN Exposed Pad | Surface Mount; Surface Mount |
| Communication Interface | PCB, Surface Mount | ||
| RF Modulation | FM | ||
| Features | RoHS | RoHS |