Skyworks Solutions, Inc. RF Receivers SI4700-B15-GM

Description
- RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 24-QFN (4x4)
Request a Quote Datasheet
Description
- RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 336-1378-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
336-1378-ND
RF Receivers 336-1378-ND
- RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 24-QFN (4x4)

- RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 336-1378-ND
Product Name RF Receivers
Device Type Receiver
Operating Frequency 76 to 108 MHz
Bias Current 17.6 mA
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI32172-C-FM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-VFQFN Exposed Pad
Pins 42 #
View Details
RF Transceiver ICs - 2312-QM33120WSB-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Butler Matrix KBM9180400 - KBM9180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details