Skyworks Solutions, Inc. RF/IF and RFID - RF Receivers SI4688-A10-GDR

Description
Win Source Part Number: 1236023-SI4688-A10-G DR Category: RF/IF and RFID>RF Receivers Package: Tape & Reel (TR) Applications: Cell Phones, Media Players Standard Package: 2,000 Mounting: SMD (SMT) Frequency: 76MHz ~ 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: FM Antenna Connector: PCB, Surface Mount Voltage - Supply: 1.8V Package / Case: 62-UFBGA, CSPBGA Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1236023-SI4688-A10-G DR Category: RF/IF and RFID>RF Receivers Package: Tape & Reel (TR) Applications: Cell Phones, Media Players Standard Package: 2,000 Mounting: SMD (SMT) Frequency: 76MHz ~ 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: FM Antenna Connector: PCB, Surface Mount Voltage - Supply: 1.8V Package / Case: 62-UFBGA, CSPBGA Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Receivers - 1236023-SI4688-A10-GDR - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
1236023-SI4688-A10-GDR
RF/IF and RFID - RF Receivers 1236023-SI4688-A10-GDR
Win Source Part Number: 1236023-SI4688-A10-G DR Category: RF/IF and RFID>RF Receivers Package: Tape & Reel (TR) Applications: Cell Phones, Media Players Standard Package: 2,000 Mounting: SMD (SMT) Frequency: 76MHz ~ 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: FM Antenna Connector: PCB, Surface Mount Voltage - Supply: 1.8V Package / Case: 62-UFBGA, CSPBGA Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete

Win Source Part Number: 1236023-SI4688-A10-GDR
Category: RF/IF and RFID>RF Receivers
Package: Tape & Reel (TR)
Applications: Cell Phones, Media Players
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency: 76MHz ~ 108MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: FM
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 1.8V
Package / Case: 62-UFBGA, CSPBGA
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Product Status: Obsolete

Buy Now Datasheet
76MHZ 108MHZ Rf Receiver - 870-SI4688-A10-GDR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
76MHZ 108MHZ Rf Receiver
870-SI4688-A10-GDR
76MHZ 108MHZ Rf Receiver 870-SI4688-A10-GDR
RF RCVR FM 76MHZ-108MHZ 62WLCSP Product overview: SI4688-A10-GDR from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 76MHZ, 108MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 76MHZ, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4688-A10-GDR can be used for catalog matching and distributor lookup.

RF RCVR FM 76MHZ-108MHZ 62WLCSP Product overview: SI4688-A10-GDR from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 76MHZ, 108MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 76MHZ, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4688-A10-GDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - SI4688-A10-GDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
SI4688-A10-GDR
RF Receivers SI4688-A10-GDR
- RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount

- RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 1236023-SI4688-A10-GDR 870-SI4688-A10-GDR SI4688-A10-GDR
Product Name RF/IF and RFID - RF Receivers 76MHZ 108MHZ Rf Receiver RF Receivers
Package Type Surface Mount; SMD (SMT) Tape & Reel (TR) Surface Mount; 62-UFBGA, CSPBGA
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 76 to 108 MHz 76 to 108 MHz
Supply Voltage 1.8 volts 1.8 volts
Applications Cell Phones, Media Players
Unlock Full Specs
to access all available technical data