Win Source Part Number: 1236004-SI4635-A10-G
Category: RF/IF and RFID>RF Receivers
Package: Tray
Applications: General Purpose
Standard Package: 416
Mounting: SMD (SMT)
Frequency: 520kHz ~ 1.71MHz, 76MHz ~ 108MHz, 168MHz ~ 240MHz
Data Interface: I2C, SPI
Modulation or Protocol: AM, FM, SW-LW, RBDS/RDS
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 1.71V ~ 2V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
HTSUS: 0000.00.0000
Mfr: Skyworks Solutions Inc.
Base Product Number: SI4635
RF RX AM/FM 520KHZ-1.71MHZ 48QFN Product overview: SI4635-A10-GM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 520KHZ, 1.71MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 520KHZ, 1.71MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4635-A10-GM can be used for catalog matching and distributor lookup.
RF RX AM/FM 520KHZ-1.71MHZ 48QFN
- RF Receiver AM, FM, SW-LW, RBDS/RDS 520kHz ~ 1.71MHz, 76MHz ~ 108MHz, 168MHz ~ 240MHz PCB, Surface Mount 48-QFN (7x7)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 1236004-SI4635-A10-GM | 870-SI4635-A10-GM | SI4635-A10-GM | SI4635-A10-GM |
| Product Name | RF/IF and RFID - RF Receivers | 520KHZ 1.71MHZ Rf Receiver | RF and Wireless - RF Receivers | RF Receivers |
| Package Type | Surface Mount; SMD (SMT) | Tray | Surface Mount; Surface Mount | Surface Mount; 48-VFQFN Exposed Pad |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 0.5200 to 240 MHz | 0.5200 to 240 MHz | 0.5200 to 240 MHz | |
| Supply Voltage | 1.71 to 2 volts | 2 to 1.71 volts | 1.71 to 2 volts | |
| Applications | General Purpose | General Purpose |