Skyworks Solutions, Inc. RF Receivers SI4613-A10-GMR

Description
- RF Receiver AM, FM PCB, Surface Mount 48-QFN (7x7)
Request a Quote Datasheet
Description
- RF Receiver AM, FM PCB, Surface Mount 48-QFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SI4613-A10-GMR-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
SI4613-A10-GMR-ND
RF Receivers SI4613-A10-GMR-ND
- RF Receiver AM, FM PCB, Surface Mount 48-QFN (7x7)

- RF Receiver AM, FM PCB, Surface Mount 48-QFN (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number SI4613-A10-GMR-ND
Product Name RF Receivers
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-CAAA-B-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
KBMPS100400 - KBMPS100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Receivers - SI4735-C40-GU-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 19.9 mA
View Details