Skyworks Solutions, Inc. Rf Receiver SI4613-A10-AM

Description
RF RECEIVER AM/FM 48QFN Product overview: SI4613-A10-AM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4613-A10-AM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF RECEIVER AM/FM 48QFN Product overview: SI4613-A10-AM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4613-A10-AM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
RF RECEIVER AM/FM 48QFN Product overview: SI4613-A10-AM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4613-A10-AM can be used for catalog matching and distributor lookup.

RF RECEIVER AM/FM 48QFN Product overview: SI4613-A10-AM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4613-A10-AM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF/IF and RFID - RF Receivers - 1235972-SI4613-A10-AM - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
1235972-SI4613-A10-AM
RF/IF and RFID - RF Receivers 1235972-SI4613-A10-AM
Win Source Part Number: 1235972-SI4613-A10-A M Category: RF/IF and RFID>RF Receivers Package: Tray Applications: General Purpose Standard Package: 2,600 Mounting: SMD (SMT) Data Interface: I2C, SPI Modulation or Protocol: AM, FM Antenna Connector: PCB, Surface Mount Voltage - Supply: 1.71V ~ 2V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: Skyworks Solutions Inc. Base Product Number: SI4613 Product Status: Not For New Designs

Win Source Part Number: 1235972-SI4613-A10-AM
Category: RF/IF and RFID>RF Receivers
Package: Tray
Applications: General Purpose
Standard Package: 2,600
Mounting: SMD (SMT)
Data Interface: I2C, SPI
Modulation or Protocol: AM, FM
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 1.71V ~ 2V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
HTSUS: 0000.00.0000
Mfr: Skyworks Solutions Inc.
Base Product Number: SI4613
Product Status: Not For New Designs

Buy Now Datasheet
RF Receivers - SI4613-A10-AM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
SI4613-A10-AM
RF Receivers SI4613-A10-AM
- RF Receiver AM, FM PCB, Surface Mount 48-QFN (7x7)

- RF Receiver AM, FM PCB, Surface Mount 48-QFN (7x7)

Buy Now Datasheet
RF and Wireless - RF Receivers - SI4613-A10-AM - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Receivers
SI4613-A10-AM
RF and Wireless - RF Receivers SI4613-A10-AM
RF RECEIVER AM/FM 48QFN

RF RECEIVER AM/FM 48QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 870-SI4613-A10-AM 1235972-SI4613-A10-AM SI4613-A10-AM SI4613-A10-AM
Product Name Rf Receiver RF/IF and RFID - RF Receivers RF Receivers RF and Wireless - RF Receivers
Applications General Purpose General Purpose
Package Type Tray Surface Mount; SMD (SMT) Surface Mount; 48-VFQFN Exposed Pad Surface Mount; Surface Mount
Communication Interface I2C, SPI
RF Modulation AM, FM
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ADM236LAR-REEL - 860126-ADM236LAR-REEL - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RF Receivers - RXM-418-LC-S - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 16-SMD Module
Features RoHS
Operating Temperature -30.0 to 70.0 C (-22.0 to 158.0 F)
View Details
Video Receiver - EVRC-09E1A-04 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface De-Emphasis
View Details
RF Receiver Module - MAIA-011002-TR1000 - Richardson RFPD
Specs
Package Type HQFN
Operating Frequency 400 to 4000 MHz
Supply Voltage 3 volts
View Details