Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894470-SI3452B-B02-G
Operating Temperature Range: -40°C ~ 85°C
Features: Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Package: Reel - TR
Package: 40-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SI3452
Categories: Integrated Circuits (ICs)
Case / Package: 40-QFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
IC POE CNTRL 4 CHANNEL 40QFN
IC POE CNTRL 4 CHANNEL 40QFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers |
| Product Number | SI3452B-B02-GMR | SI3452B-B02-GMR-ND | SI3452B-B02-GMR | SI3452B-B02-GMR |
| Product Name | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3452B-B02-GMR | Power Over Ethernet (PoE) Controllers | PMIC - Power Over Ethernet (PoE) Controllers | Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers |
| Compliance / Approvals | IEEE 802.3af; IEEE 802.3at |