Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
SKYWORKS SOLUTIONS, INC.
SI3402-GM -- SI3402-GM CLASS 3 15W POWER OVER ETHERNET (POE) PD INTERFACE DEVICES
Skyworks Solutions, Inc.
Si3402-GM Class 3 15W Power Over Ethernet (PoE) PD Interface Devices
Si3402-GM
Description
802.3af PoE PD Interface with dc-dc
Skyworks Solutions, Inc.
Done
Request a Quote
Email Supplier
Description
802.3af PoE PD Interface with dc-dc
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Skyworks Solutions, Inc.
Irvine, CA, United States
Si3402-GM Class 3 15W Power Over Ethernet (PoE) PD Interface Devices
Si3402-GM
Si3402-GM Class 3 15W Power Over Ethernet (PoE) PD Interface Devices
Si3402-GM
802.3af PoE PD Interface with dc-dc
802.3af PoE PD Interface with dc-dc
Supplier's Site
Technical Specifications
Skyworks Solutions, Inc.
Product Category
IC Interfaces
Product Number
Si3402-GM
Product Name
Si3402-GM Class 3 15W Power Over Ethernet (PoE) PD Interface Devices
Operating Temperature
-40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data
Similar Products
Skyworks Solutions, Inc.
Telecom
SI3205-D-FSR
Specs
Technology
SPI; GCI, PCM, SPI
Features
RoHS
Supply Voltage
Other; 3.3V
View Details
Skyworks Solutions, Inc.
Integrated Circuits (ICs) - Interface - Telecom
SI3206-B-GM
Specs
Device Type
Sensor Interface
Supply Voltage
Other
Package Type
40-QFN (6x6)
View Details
2
suppliers
Skyworks Solutions, Inc.
RF and mmW Front End Module
SE2436L-R
Specs
Device Type
Front End
Supply Voltage
3.6V; Other; 3.6
Package Type
QFNL; QFN
View Details
3
suppliers
Skyworks Solutions, Inc.
Interface Transceiver IC
SI3011-F-FS
Specs
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3V ~ 3.6V
View Details
3
suppliers