Skyworks Solutions, Inc. PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3402-B-GM SI3402-B-GM

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 849009-SI3402-B-GM Features: Power Over Ethernet Controller 1 Channel Package: Tray Family Name: SI3402 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: SI3402-B-GM-ND, 336-4205
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 849009-SI3402-B-GM Features: Power Over Ethernet Controller 1 Channel Package: Tray Family Name: SI3402 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: SI3402-B-GM-ND, 336-4205
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3402-B-GM - SI3402-B-GM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3402-B-GM
SI3402-B-GM
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3402-B-GM SI3402-B-GM
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 849009-SI3402-B-GM Features: Power Over Ethernet Controller 1 Channel Package: Tray Family Name: SI3402 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: SI3402-B-GM-ND, 336-4205

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 849009-SI3402-B-GM
Features: Power Over Ethernet Controller 1 Channel
Package: Tray
Family Name: SI3402
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001
Other Part Number: SI3402-B-GM-ND, 336-4205

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - 336-4205-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
336-4205-ND
Power Over Ethernet (PoE) Controllers 336-4205-ND
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 20-QFN (5x5)

Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 20-QFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers - SI3402-B-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers
SI3402-B-GM
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers SI3402-B-GM
IC POE CNTRL 1 CHANNEL 20QFN

IC POE CNTRL 1 CHANNEL 20QFN

Supplier's Site
PMIC - Power Over Ethernet (PoE) Controllers - SI3402-B-GM - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
SI3402-B-GM
PMIC - Power Over Ethernet (PoE) Controllers SI3402-B-GM
IC POE CNTRL 1 CHANNEL 20QFN

IC POE CNTRL 1 CHANNEL 20QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number SI3402-B-GM 336-4205-ND SI3402-B-GM SI3402-B-GM
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3402-B-GM Power Over Ethernet (PoE) Controllers Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers PMIC - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - SI3453C-B02-GMR-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 45 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
PoE extender to extend the Ethernet network range beyond 100m - POE-EXTENDER - Microchip Technology, Inc.
Specs
Ports 1
Data Rate 1000 Mbps
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details