Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933450-SI32282-A-FMR
Series: ProSLIC®
Operating Temperature Range: 0°C ~ 70°C
Features: Telecom IC - 56-QFN (8x8)
Package: Reel - TR
Package: 56-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: SI32282
Categories: Integrated Circuits (ICs)
Case / Package: 56-QFN (8x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 336-SI32282-A-FMRDKR
IC TELECOM INTERFACE 56QFN Product overview: SI32282-A-FMR from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI32282-A-FMR can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC TELECOM INTERFACE 56QFN
IC TELECOM INTERFACE 56QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 933450-SI32282-A-FMR | 702-SI32282-A-FMR | SI32282-A-FMR | SI32282-A-FMR | SI32282-A-FMR | SI32282-A-FMR |
| Product Name | Interface - Interface - Telecom - SI32282-A-FMR | Interface Transceiver IC | Interface - Miscellaneous | Telecom | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | 56-QFN (8x8) | Tape & Reel (TR) | 56-VFQFN Exposed Pad | 56-VFQFN Exposed Pad | ||
| Device Type | Transceiver | Sensor Interface | ||||
| Features | RoHS | RoHS |