IC TELECOM INTERFACE 60QFN
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 60-QFN (8x8)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SI32261-C-GMR | SI32261-C-GMR |
| Product Name | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Device Type | Sensor Interface | |
| Supply Voltage | Other | Other; 3.13V ~ 3.47V |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |