Skyworks Solutions, Inc. Interface Transceiver IC SI32260-C-FM

Description
IC TELECOM INTERFACE 60QFN Product overview: SI32260-C-FM from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI32260-C-FM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 60QFN Product overview: SI32260-C-FM from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI32260-C-FM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-SI32260-C-FM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-SI32260-C-FM
Interface Transceiver IC 702-SI32260-C-FM
IC TELECOM INTERFACE 60QFN Product overview: SI32260-C-FM from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI32260-C-FM can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 60QFN Product overview: SI32260-C-FM from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI32260-C-FM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - SI32260-C-FM - 894450-SI32260-C-FM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - SI32260-C-FM
894450-SI32260-C-FM
Interface - Interface - Telecom - SI32260-C-FM 894450-SI32260-C-FM
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894450-SI32260-C-FM Series: ProSLIC® Operating Temperature Range: 0°C ~ 70°C Features: Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 60-QFN (8x8) Package: Tray Package: 60-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: SI3226* Categories: Integrated Circuits (ICs) Case / Package: 60-QFN (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 37 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894450-SI32260-C-FM
Series: ProSLIC®
Operating Temperature Range: 0°C ~ 70°C
Features: Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 60-QFN (8x8)
Package: Tray
Package: 60-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SI3226*
Categories: Integrated Circuits (ICs)
Case / Package: 60-QFN (8x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 37
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
Telecom - SI32260-C-FM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 60-QFN (8x8)

Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 60-QFN (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - SI32260-C-FM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
SI32260-C-FM
Integrated Circuits (ICs) - Interface - Telecom SI32260-C-FM
IC TELECOM INTERFACE 60QFN

IC TELECOM INTERFACE 60QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-SI32260-C-FM 894450-SI32260-C-FM SI32260-C-FM SI32260-C-FM
Product Name Interface Transceiver IC Interface - Interface - Telecom - SI32260-C-FM Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface; Codec Sensor Interface
Supply Voltage Other; 3.13V ~ 3.47V Other; 3.13V ~ 3.47V Other
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Direct Digital Synthesis (DDS) - AD5933YRSZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Universal Bus Functions - 74ALVCH16600DGG,11 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3.6V; Other; 2.3V ~ 3.6V
View Details
Interface Transceiver IC - 879-BCM20715A1KUBXGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -30 to 85 C (-22 to 185 F)
Package Type Reel package
View Details