Skyworks Solutions, Inc. Interface Transceiver IC SI32193-A-GM1

Description
IC TELECOM INTERFACE 38QFN Product overview: SI32193-A-GM1 from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI32193-A-GM1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 38QFN Product overview: SI32193-A-GM1 from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI32193-A-GM1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
702-SI32193-A-GM1
Interface Transceiver IC 702-SI32193-A-GM1
IC TELECOM INTERFACE 38QFN Product overview: SI32193-A-GM1 from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI32193-A-GM1 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 38QFN Product overview: SI32193-A-GM1 from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI32193-A-GM1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Miscellaneous - SI32193-A-GM1 - Richardson RFPD
Downers Grove, IL, United States
Interface - Miscellaneous
SI32193-A-GM1
Interface - Miscellaneous SI32193-A-GM1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Integrated Circuits (ICs) - Interface - Telecom - 1260783-SI32193-A-GM1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1260783-SI32193-A-GM1
Integrated Circuits (ICs) - Interface - Telecom 1260783-SI32193-A-GM1
Win Source Part Number: 1260783-SI32193-A-GM 1 Category: Integrated Circuits (ICs)>Interface - Telecom Series: ProSLIC® Package: Tube Number of Circuits: 1 Standard Package: 43 Mounting: SMD (SMT) Function: Subscriber Line Interface Concept (SLIC), CODEC Interface: 3-Wire Voltage - Supply: 3.3V Package / Case: 38-QFN Supplier Device Package: 38-QFN (4x6) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI32193

Win Source Part Number: 1260783-SI32193-A-GM1
Category: Integrated Circuits (ICs)>Interface - Telecom
Series: ProSLIC®
Package: Tube
Number of Circuits: 1
Standard Package: 43
Mounting: SMD (SMT)
Function: Subscriber Line Interface Concept (SLIC), CODEC
Interface: 3-Wire
Voltage - Supply: 3.3V
Package / Case: 38-QFN
Supplier Device Package: 38-QFN (4x6)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI32193

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - SI32193-A-GM1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
SI32193-A-GM1
Integrated Circuits (ICs) - Interface - Telecom SI32193-A-GM1
IC TELECOM INTERFACE 38QFN

IC TELECOM INTERFACE 38QFN

Supplier's Site
Telecom - SI32193-A-GM1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-QFN (4x6)

Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-QFN (4x6)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-SI32193-A-GM1 SI32193-A-GM1 1260783-SI32193-A-GM1 SI32193-A-GM1 SI32193-A-GM1
Product Name Interface Transceiver IC Interface - Miscellaneous Integrated Circuits (ICs) - Interface - Telecom Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface; Codec Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 3.3V Other; 3.3V Other Other; 3.3V
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF and mmW Front End Module - RFX2411N - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type QFNL; QFN
View Details
3 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54ALS646 Octal Registered Bus Transceivers with 3-State Outputs - 5962-8995601LA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details