IC TELECOM INTERFACE 42QFN Product overview: SI32170-B-GM1R from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI32170-B-GM1R can be used for catalog matching and distributor lookup.
Win Source Part Number: 1260856-SI32170-B-GM
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Function: Subscriber Line Interface Concept (SLIC), CODEC
Interface: PCM, SPI
Package / Case: 42-WFQFN Exposed Pad
Supplier Device Package: 42-QFN (5x7)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI32170
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 42-QFN (5x7)
IC TELECOM INTERFACE 42QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-SI32170-B-GM1R | 1260856-SI32170-B-GM1R | SI32170-B-GM1R | SI32170-B-GM1R |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Telecom | Telecom | Integrated Circuits (ICs) - Interface - Telecom |
| Device Type | Transceiver | Sensor Interface; Codec | Sensor Interface |