Skyworks Solutions, Inc. Interface - Interface - Telecom - SI3216-KT SI3216-KT

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894449-SI3216-KT Series: ProSLIC® Operating Temperature Range: 0°C ~ 70°C Features: Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-TSSOP Package: Tube Package: 38-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: SI3216 Categories: Integrated Circuits (ICs) Case / Package: 38-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894449-SI3216-KT Series: ProSLIC® Operating Temperature Range: 0°C ~ 70°C Features: Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-TSSOP Package: Tube Package: 38-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: SI3216 Categories: Integrated Circuits (ICs) Case / Package: 38-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - SI3216-KT - 894449-SI3216-KT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - SI3216-KT
894449-SI3216-KT
Interface - Interface - Telecom - SI3216-KT 894449-SI3216-KT
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894449-SI3216-KT Series: ProSLIC® Operating Temperature Range: 0°C ~ 70°C Features: Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-TSSOP Package: Tube Package: 38-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: SI3216 Categories: Integrated Circuits (ICs) Case / Package: 38-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894449-SI3216-KT
Series: ProSLIC®
Operating Temperature Range: 0°C ~ 70°C
Features: Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-TSSOP
Package: Tube
Package: 38-TFSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SI3216
Categories: Integrated Circuits (ICs)
Case / Package: 38-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now
Singapore, Singapore
Interface Transceiver IC
702-SI3216-KT
Interface Transceiver IC 702-SI3216-KT
IC TELECOM INTERFACE 38TSSOP Product overview: SI3216-KT from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3216-KT can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 38TSSOP Product overview: SI3216-KT from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3216-KT can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Telecom - SI3216-KT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
SI3216-KT
Integrated Circuits (ICs) - Interface - Telecom SI3216-KT
IC TELECOM INTERFACE 38TSSOP

IC TELECOM INTERFACE 38TSSOP

Supplier's Site
Telecom - SI3216-KT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
SI3216-KT
Telecom SI3216-KT
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-TSSOP

Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 894449-SI3216-KT 702-SI3216-KT SI3216-KT SI3216-KT
Product Name Interface - Interface - Telecom - SI3216-KT Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface; Codec Transceiver Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOP; SSOP; TSSOP; 38-TSSOP Tube SOP; 38-TFSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - CODECs - AD1938YSTZRL - Lingto Electronic Limited
Specs
Device Type Sensor Interface; Codec
View Details
Human Machine Interface (HMI) - 762-3002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4559SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface Transceiver IC - 710-BCM54980C1KFB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details