Skyworks Solutions, Inc. Integrated Circuits (ICs) - Interface - Telecom SI3211-E-FTR

Description
Win Source Part Number: 1260818-SI3211-E-FTR Category: Integrated Circuits (ICs)>Interface - Telecom Series: ProSLIC® Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 700 mW Function: Subscriber Line Interface Concept (SLIC), CODEC Interface: PCM, SPI Current - Supply: 88mA Voltage - Supply: 3.3V, 5V Package / Case: 38-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 38-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI3211 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1260818-SI3211-E-FTR Category: Integrated Circuits (ICs)>Interface - Telecom Series: ProSLIC® Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 700 mW Function: Subscriber Line Interface Concept (SLIC), CODEC Interface: PCM, SPI Current - Supply: 88mA Voltage - Supply: 3.3V, 5V Package / Case: 38-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 38-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI3211 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1260818-SI3211-E-FTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1260818-SI3211-E-FTR
Integrated Circuits (ICs) - Interface - Telecom 1260818-SI3211-E-FTR
Win Source Part Number: 1260818-SI3211-E-FTR Category: Integrated Circuits (ICs)>Interface - Telecom Series: ProSLIC® Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 700 mW Function: Subscriber Line Interface Concept (SLIC), CODEC Interface: PCM, SPI Current - Supply: 88mA Voltage - Supply: 3.3V, 5V Package / Case: 38-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 38-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI3211 Product Status: Not For New Designs

Win Source Part Number: 1260818-SI3211-E-FTR
Category: Integrated Circuits (ICs)>Interface - Telecom
Series: ProSLIC®
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Power (Watts): 700 mW
Function: Subscriber Line Interface Concept (SLIC), CODEC
Interface: PCM, SPI
Current - Supply: 88mA
Voltage - Supply: 3.3V, 5V
Package / Case: 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 38-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI3211
Product Status: Not For New Designs

Buy Now Datasheet
Interface Transceiver IC - 702-SI3211-E-FTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-SI3211-E-FTR
Interface Transceiver IC 702-SI3211-E-FTR
IC TELECOM INTERFACE 38TSSOP Product overview: SI3211-E-FTR from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3211-E-FTR can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 38TSSOP Product overview: SI3211-E-FTR from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3211-E-FTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - SI3211-E-FTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-TSSOP

Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - SI3211-E-FTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
SI3211-E-FTR
Integrated Circuits (ICs) - Interface - Telecom SI3211-E-FTR
IC TELECOM INTERFACE 38TSSOP

IC TELECOM INTERFACE 38TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1260818-SI3211-E-FTR 702-SI3211-E-FTR SI3211-E-FTR SI3211-E-FTR
Product Name Integrated Circuits (ICs) - Interface - Telecom Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Sensor Interface; Codec Transceiver Sensor Interface
Supply Voltage Other; 3.3V~ 5V Other; 3.3V, 5V 5V; Other; 3.3V, 5V 5V; Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4200SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface - Sensor and Detector Interfaces - AD9992BBCZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Interface module - 704-2044 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details